CoreParts logo

CoreParts IB160001I825S internal hard drive 160 GB 7200 RPM 2.5" SATA

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4464
Info modified on:
10 Apr 2024, 09:44:16
Bullet Points CoreParts IB160001I825S internal hard drive 160 GB 7200 RPM 2.5" SATA:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Refurbished for a sustainable future
Warranty:
12 months
Long product name CoreParts IB160001I825S internal hard drive 160 GB 7200 RPM 2.5" SATA:

Primary 160GB 5400RPM SATA

Short summary description CoreParts IB160001I825S internal hard drive 160 GB 7200 RPM 2.5" SATA:

CoreParts IB160001I825S, 160 GB, 7200 RPM, 2.5", SATA

Long summary description CoreParts IB160001I825S internal hard drive 160 GB 7200 RPM 2.5" SATA:

CoreParts IB160001I825S. Hard drive capacity: 160 GB, Hard drive rotational speed: 7200 RPM, Hard drive size: 2.5", Host interface: SATA

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.