location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SenseVision USB 3.0 to HDMI 4K Graphics Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-2302H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249401131 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CLUB3D CSV-2302H user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB version: 3.2 Gen 1 (3.1 Gen 1)
  • - Number of displays supported: 1
  • - 3840 x 2160 pixels 30 Hz
  • - Black
Long product name CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black :
The short editorial description of CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black

SenseVision USB3.0 to HDMI 4K Graphics Adapter
More>>>
CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black:
The official marketing text of CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black as supplied by the manufacturer

USB 3.0 to 4K HDMI Graphics Adapter

The USB 3.0 to 4K HDMI Graphics is a device which enables connection to a 4K Ultra HD display device to a computer using USB 3.0 port.

It will make your legacy PC with old graphics card to support 4K resolution easily. Once the driver has been installed, the USB-attached monitor will be enabled immediately without any rebooting process of the OS after plugging the USB adapter.

This adapter use little to no resources in your computer so it won't affect your computer system performance ensuring at the same time a great quality display.

Short summary description CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter, 3.2 Gen 1 (3.1 Gen 1), HDMI output, 3840 x 2160 pixels

Long summary description CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

CLUB3D SenseVision USB 3.0 to HDMI 4K Graphics Adapter. USB version: 3.2 Gen 1 (3.1 Gen 1), HDMI version: 1.4a, Maximum resolution: 3840 x 2160 pixels. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 75 mm, Depth: 44 mm, Height: 14 mm. Package type: Blister, Package width: 210 mm, Package depth: 160 mm

Performance
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
HDMI version
1.4a
HDCP
Yes
Maximum resolution
3840 x 2160 pixels
Refresh rate at maximum resolution
30 Hz
Output colour depth
16/32 bit
Mirror display mode
Yes
Extended display mode
Yes
Audio output channels
7.1 channels
Chipset
DL 5500
Certification
CE, RoHS, FCC
Design
Product colour
Black
Integrated USB cable
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
75 mm
Depth
44 mm
Height
14 mm
Weight
50 g
USB cable length
0.06 m
Packaging data
Package type
Blister
Package width
210 mm
Package depth
160 mm
Package height
26 mm
Packaging content
Cables included
USB
Quick installation guide
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D SenseVision USB 3.0 to HDMI™ 4K UHD Graphics Adapter CLUB3D SenseVision USB 3.0 to HDMI™ 4K UHD Graphics Adapter
(show image)
CSV-2303H SenseVision USB 3.0 to HDMI™ 4K UHD Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm USB graphics adapter 2048 x 1152 pixels Aluminium, Silver CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm USB graphics adapter 2048 x 1152 pixels Aluminium, Silver
(show image)
CSV-2604 USB 3.0 to DUAL DVI + Audio 2.1 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to DVI-I & HDMI Graphics Adapter USB graphics adapter Black CLUB3D SenseVision USB3.0 to DVI-I & HDMI Graphics Adapter USB graphics adapter Black
(show image)
CSV-2320HD SenseVision USB3.0 to DVI-I & HDMI Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to Displayport 1600p Graphics Adapter CLUB3D SenseVision USB3.0 to Displayport 1600p Graphics Adapter
(show image)
CSV-2301 SenseVision USB3.0 to Displayport 1600p Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter
(show image)
CSV-2302 SenseVision USB3.0 to Displayport 4K Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter
(show image)
CSV-2300H SenseVision USB3.0 to HDMI Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision USB3.0 to DVI-I Graphics Adapter CLUB3D SenseVision USB3.0 to DVI-I Graphics Adapter
(show image)
CSV-2300D SenseVision USB3.0 to DVI-I Graphics Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)