CLUB3D logo

CLUB3D HDMI to DisplayPort Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137426
Info modified on:
10 Aug 2024, 11:33:20
Bullet Points CLUB3D HDMI to DisplayPort Adapter:
  • - Connect your PC Monitor to your Game-Console
  • - Resolution support up to 4K 30Hz and 1920x1080 at 120Hz
  • - Additional USB connector for power only when needed
Long product name CLUB3D HDMI to DisplayPort Adapter:

HDMI to DisplayPort Adapter

CLUB3D HDMI to DisplayPort Adapter:

CAC-2330 - The Club 3D HDMI™ to DisplayPort™ Adapter is the perfect solution for connecting devices with an HDMI™ output, such as Game-Console or Notebook, to a display with a DisplayPort™ input.
It is equipped with USB-A port to supply power in case there isn’t enough power from HDMI source. The HDMI™ to DisplayPort™ Adapter supports resolutions up to UHD 4096x2160 at 30 Hz and Full HD 1920 x 1080p at 120Hz.

The CAC-2330 Adapter offers plug-and-play installation, providing a hassle- free setup with no software or drivers to install.

Short summary description CLUB3D HDMI to DisplayPort Adapter:

CLUB3D HDMI to DisplayPort Adapter, HDMI, DisplayPort, 0.18 m, Black

Long summary description CLUB3D HDMI to DisplayPort Adapter:

CLUB3D HDMI to DisplayPort Adapter. Connector 1: HDMI, Connector 2: DisplayPort, Cable length: 0.18 m, Connector contacts plating: Gold. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.