location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SFP-GE-Z= network transceiver module 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFP-GE-Z=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-GE-Z=
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco SFP-GE-Z= network transceiver module 1550 nm :
The short editorial description of Cisco SFP-GE-Z= network transceiver module 1550 nm

1000BASE-ZX SFP Transceiver Module for SMF, 1550nm, DOM Support, Spare
More>>>
Short summary description Cisco SFP-GE-Z= network transceiver module 1550 nm:
This short summary of the Cisco SFP-GE-Z= network transceiver module 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SFP-GE-Z=, SFP, 70000 m, 1550 nm, 5 dBmW, -23 dBmW, -3 dBmW

Long summary description Cisco SFP-GE-Z= network transceiver module 1550 nm:
This is an auto-generated long summary of Cisco SFP-GE-Z= network transceiver module 1550 nm based on the first three specs of the first five spec groups.

Cisco SFP-GE-Z=. Interface type: SFP, Maximum transfer distance: 70000 m, Wavelength: 1550 nm. Product colour: Silver, Compatible products: Cisco Catalyst 3500, 3600, 3700, 3800

Brand Image Product code Product Stock Price from
Cisco

Cisco GLC-FE-100BX-U network transceiver module Fiber optic 100 Mbit/s SFP 1310 nm
(show image)
GLC-FE-100BX-U GLC-FE-100BX-U 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco GLC-LX-SM-RGD network transceiver module Fiber optic 1000 Mbit/s SFP
(show image)
GLC-LX-SM-RGD GLC-LX-SM-RGD 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco GLC-LH-SMD network transceiver module 1000 Mbit/s SFP 1300 nm
(show image)
GLC-LH-SMD GLC-LH-SMD 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco GLC-ZX-SM= network transceiver module Fiber optic 1000 Mbit/s SFP 1550 nm
(show image)
GLC-ZX-SM= GLC-ZX-SM= 0.00
(excl. VAT)
0 (incl. VAT)