Cisco logo

Cisco MDS 9000 network switch module

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22490
Info modified on:
11 Jan 2024, 22:45:19
Long product name Cisco MDS 9000 network switch module:

MDS 9000 Family 1/2/4/8-Gbps 48-Port FC Module

Short summary description Cisco MDS 9000 network switch module:

Cisco MDS 9000, LC, SFP+, 8 Gbit/s, 96 Gbit/s, AES, SNMP, SSH, 0 - 40 °C, -40 - 75 °C

Long summary description Cisco MDS 9000 network switch module:

Cisco MDS 9000. Fiber optic connector: LC, SFP+. Transfer rate: 8 Gbit/s, Maximum bandwidth: 96 Gbit/s. Security algorithms: AES, SNMP, SSH. Dimensions (WxDxH): 356 x 406 x 30 mm, Weight: 4.65 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.