Cisco logo

Cisco DS-SFP-FC4G-SW= network transceiver module Fiber optic 4000 Mbit/s 850 nm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45710
Info modified on:
15 Oct 2024, 09:56:48
Long product name Cisco DS-SFP-FC4G-SW= network transceiver module Fiber optic 4000 Mbit/s 850 nm:

1/2/4-Gbps Fibre Channel-Shortwave, SFP, LC, Spare

Short summary description Cisco DS-SFP-FC4G-SW= network transceiver module Fiber optic 4000 Mbit/s 850 nm:

Cisco DS-SFP-FC4G-SW=, Fiber optic, 4000 Mbit/s, SFP, LC, 50/125,62.5/125 µm, SW

Long summary description Cisco DS-SFP-FC4G-SW= network transceiver module Fiber optic 4000 Mbit/s 850 nm:

Cisco DS-SFP-FC4G-SW=. SFP transceiver type: Fiber optic, Maximum data transfer rate: 4000 Mbit/s, Interface type: SFP. Product colour: Stainless steel, Compatible products: Cisco MDS 9000. Width: 8.5 mm, Depth: 55.2 mm, Height: 13.8 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.