CGV SAT HD-W7, Satellite, Full HD, DVB-S, DVB-S2, 1080p, 4:3, 16:9, Black
CGV SAT HD-W7. Signal source: Satellite, HD type: Full HD, Digital signal format system: DVB-S, DVB-S2. Product colour: Black, Tuner type: Digital, Number of tuners: 1 tuner(s). Display type: LED. Width: 150 mm, Depth: 41 mm, Height: 172 mm. Certification: CE