location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CAT Check ‘CAT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS60-DEB-EUR-KN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060472350039
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘CAT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CAT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11.9 cm (4.7") 1280 x 720 pixels
  • - Qualcomm MSM 8952-3 1.5 GHz
  • - 3 GB 32 GB MicroSD (TransFlash), MicroSDHC 128 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) 4.1 Near Field Communication (NFC)
  • - Dual camera 13 MP
  • - Lithium-Ion (Li-Ion) 3800 mAh
  • - Android 6.0
Long product name CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver :
The short editorial description of CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver

4.7" a-Si AHVA (1280 x 720 px), Qualcomm MSM8952-3, 3GB RAM, 32 GB, MicroSD, 13MP AF + FLIR thermal camera, Dual SIM, 4G/WCDMA/UMTS/HSPA/HSPA+, Wi-Fi 802.11b/g/n, Bluetooth 4.1, NFC, GPS/aGPS/GLONASS, Micro-USB 2.0, Li-Ion 3.8Ah, Android 6.0 (Marshmallow)
More>>>
Short summary description CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver:
This short summary of the CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

CAT S60, 11.9 cm (4.7"), 3 GB, 32 GB, 13 MP, Android 6.0, Black, Silver

Long summary description CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver:
This is an auto-generated long summary of CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver based on the first three specs of the first five spec groups.

CAT S60. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm, Processor: MSM 8952-3. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3800 mAh. Product colour: Black, Silver. Weight: 223 g

Source Testseek summary Average rating
Reviews
Updated:
2017-05-20 04:48:00
Uk has collected 101 expert reviews for CAT S60 11.9 cm (4.7") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3800 mAh Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
devontechsupport.com
Updated:
2017-05-20 04:46:31
Sometimes, one standout feature in a smartphone can help it pull ahead of the crowd and become an almost instant classic. Caterpillar's Cat S60 smartphone almost manages to accomplish that feat thanks to a unique feature, a heat sensor, that transformed i...
Bottom line Let's be honest, this is not your average boring Android smartphone. It is thick and expensive but its unique selling point more than makes up for all this. This is a handset with a thermal camera – and a standalone FLIR thermal camera costs £200 (around...
0%
mobilephones.com
Updated:
2017-05-20 04:47:00
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Caterpillar CAT S60 review introduces the world's first thermal imaging smartphone and the world's most waterproof phone. First shown off at the Mobile world Congress earlier this year, the C...
91%
goodgearguide.com.au
Updated:
2017-05-20 04:47:15
From the moment you unbox the Cat S60 it's apparent this phone is unlike anything you've seen before. It's disgustingly thick, oddly shaped, has a funky door on the back of it, and the word “Flir” embossed next to one of two cameras.While other smartphone...
Bottom line Jason CiprianiThe Cat 60 is at home in the dirt.It's very likely you're not the person this phone was designed and built for, but odds are you know one or two people who fit the Cat mold.As soon as I started testing it, two family members immediately came...
0%
pocket-lint.com
Updated:
2017-05-20 04:48:00
Cat phones of the past have never been about having the best specifications, more about having the toughest phone build on the planet. That is also sort-of true with the Cat S60: a super-tough phone which recently became available for pre-order in the UK...
Good Incredibly durable build, can survive being in water up to 5m, long battery life, thermal imagery...
Bad Screen is small, bulky build, performance is hit-and-miss...
Bottom line It's clear from the outset that the Cat S60 is a phone built for a niche market, so comparing it to phones like the iPhone 6S or Galaxy S7 would be foolish. The features that really matter on the S60 are the ones that shine through - its specialist...
0%
techradar.com
Updated:
2017-05-20 04:48:00
Sometimes, one standout feature in a smartphone can help it pull ahead of the crowd and become an almost instant classic. Caterpillar's Cat S60 smartphone almost manages to accomplish that feat thanks to a unique feature, a heat sensor, that transformed i...
Good One very tough rugged phone, Good performance levels, Built, in FLIR camera...
Bad Pretty hefty, Also pretty expensive, Small size of display could be problematic for some...
Bottom line This is a thick phone, but it boasts some impressive specs for a rugged handset along with a very unique feature – the FLIR camera. The S60 will be worth the asking price for its target audience...
0%
techradar.com/au/
Updated:
2017-05-20 04:48:00
Sometimes, one standout feature in a smartphone can help it pull ahead of the crowd and become an almost instant classic. Caterpillar's Cat S60 smartphone almost manages to accomplish that feat thanks to a unique feature, a heat sensor, that transformed i...
Good One very tough rugged phone, Good performance levels, Builtin FLIR camera...
Bad Pretty hefty, Also pretty expensive, Small size of display could be problematic for some...
Bottom line This is a thick phone, but it boasts some impressive specs for a rugged handset along with a very unique feature – the FLIR camera. The S60 will be worth the asking price for its target audience...
0%
Theinquirer.net
Updated:
2017-05-20 04:48:00
THE CAT S60's spec sheet reads more like a superhero's vital statistics, and the military-grade protection, strong angular looks and the ability to identify heat signatures make it a thing of wonder. But aside from its very niche uses, how does it stand u...
Good Thermal imaging, hard as nails build quality, long-lasting battery, genuinely useful apps...
Bad Medium-powered, lowly HD resolution screen, gimmicky Underwater mode, high price, niche appeal...
Bottom line The Cat S60 is not for everyone. Without the very clever thermal imaging camera all you're left with is an unspectacular, albeit rugged, phone...
60%
gizmodo.com.au
Updated:
2017-05-20 04:48:00
Most smartphones are too fragile for job sites. They break when they're dropped, or crap out when submerged in water. The Cat S60 is different. It's designed to take a ton of punishment and continue to operate. It works when it's completely underwater, ca...
0%
v3.co.uk
Updated:
2017-05-20 04:48:00
The Cat S60's spec sheet reads more like a superhero's vital statistics on paper, and the military-grade protection, strong angular looks and the ability to identify heat signatures make it a thing of wonder. But aside from its very niche uses, how does i...
Good Thermal imaging, hard as nails build quality, long-lasting battery, genuinely useful apps...
Bad Medium-powered, screen only HD, gimmicky Underwater mode, high price, niche appeal...
Bottom line The Cat S60 is not for everyone. Without the very clever thermal imaging camera all you're left with is an unspectacular, albeit rugged, phone...
60%
whatmobile.net
Updated:
2017-05-20 04:48:00
If we were to personify the Cat S60 into one of Marvel’s Avengers, we’d definitely choose The Incredible Hulk. Caterpillar has created one of the most rugged devices ever with a thermal imaging camera.Caterpillar aren’t known players in the smartphone gam...
Bottom line The Cat S60 is not for me, nor is it for you, unless you’re reading this wearing a hard hat, then it’s most likely for you. It joins a growing collection of rugged phones but it is the first to have a built-in thermal imaging camera. A camera that is impr...
0%
gizmodo.co.uk
Updated:
2017-05-20 04:48:00
Most smartphones are too fragile for job sites. They break when they're dropped, or crap out when submerged in water. The Cat S60 is different. It's designed to take a ton of punishment and continue to operate. It works when it's completely underwater, ca...
0%
techadvisor.co.uk
Updated:
2017-05-20 04:48:00
Unveiled ahead of MWC 2016 , the Cat S60 offers something that no other smartphone has offered before – while other smartphone manufacturers are offering smartphones that are broadly similar, Cat is looking to stand out by offering a built-in thermal imag...
Bottom line Based on our limited time with the Cat S60, we're not too sure whether it'll be poplar with the general public. Its bulky form factor may be off-putting for some, and the addition of a thermal camera may not be enough to persuade a consumer to buy the sma...
0%
trustedreviews.com
Updated:
2017-05-20 04:48:00
Hands-on with the smartphone that can see through walls MWC 2016 has been rife with innovation. We've seen everything from modular smartphones, like the LG G5 , to 360-degree-camera-enabled handsets, like the Galaxy S7 . However, for me the most interesti...
Good It gives you Predator vision, Rugged, close to unbreakable design, Near untouched Android OS...
Bad CPU could be faster, Regular camera is slow...
Bottom line CAT S60 – Battery The S60 comes loaded with a hefty 3,800mAh battery. Using the S60 as my primary phone I managed to get an average of 28 hours of use off one charge. Regular use entailed listening to music on the way to and from work, regularly checking...
80%
stuff.tv
Updated:
2017-05-20 04:48:00
So you're no stranger to getting your hands dirty, and you've pulled on a pair of CAT boots before - but do you have the CAT smartphone to go with them?CAT is out at MWC with the excellent S60 smartphone, a rugged slab of a handset that's built to take an...
Good Better thermal vision than the Predator, Properly rugged, will survive a real beating, Battery life for days...
Bad Won't win any style awards, Overkill for most people, Costs as much as a flagship phone...
Bottom line It was never going to take on the likes of Samsung and LG in the styling stakes, but the CAT S60 didn't need to. It's built for the world of work, where it's almost guaranteed to take a few dents and scratches, but that won't matter thanks to the sturdy...
80%
stuff.tv/my/
Updated:
2017-05-20 04:48:00
So you're no stranger to getting your hands dirty, and you've pulled on a pair of CAT boots before - but do you have the CAT smartphone to go with them?CAT is out at MWC with the excellent S60 smartphone, a rugged slab of a handset that's built to take an...
Good Better thermal vision than the Predator, Properly rugged, will survive a real beating, Battery life for days...
Bad Won't win any style awards, Overkill for most people, Costs as much as a flagship phone...
Bottom line The S60 really is the smartphone version of Gordon Freeman's HEV suit. It ticks every box that will suit a hard outdoor life, and doesn't seriously skimp out on hardware to make that happen.OK, so you're not exactly getting flagship specs, even if you're...
80%
gadgets.ndtv.com
Updated:
2017-05-20 04:46:31
Being a smartphone manufacturer is no cakewalk these days as getting the audience to notice your product in a highly saturated market is no easy feat. We've seen companies bank on waterproofing and shatter-proof displays to set their products apart. With...
Good Good, Rugged, Integrated thermal camera, Decent app and system performance, Waterproof up to 5 meters...
Bad A bit expensive, Mainstream SoC, Cameras could have been better...
Bottom line The Cat S60 is not designed for the average consumer. More than individuals, it's organisations and the service industry that might find true benefits from such a smartphone. The phone is available at certain offline stores and via Amazon at Rs. 64,999. I...
70%
gogi.in
Updated:
2017-05-20 04:46:31
The CAT S60 handset has been launched in India, it is pricey and a lot different from the others smartphones that are available in the market. S60 is world's first smartphone to feature a built in FLIR Thermal Camera. The box pack is yellow color, and ins...
Bottom line The handset is good, very tough, hard to break (except the screen depends), water proof and dust proof. Overall hardware is powerful, battery life is pretty good and heat-up is under control. Camera is not at all good but the thermal camera is something...
84%
gizmodo.in
Updated:
2017-05-20 04:48:00
All non-thermal images: Alex Cranz/GizmodoMost smartphones are too fragile for job sites. They break when they're dropped, or crap out when submerged in water. The Cat S60 is different. It's designed to take a ton of punishment and continue to operate. It...
0%
gsmarena.com
Updated:
2017-05-20 04:48:00
CAT's latest S60 smartphone went official earlier this week, and it is beyond interesting. It is the first smartphone to offer unseen before water resistance - up to 5 meters deep, but it is also the first smartphone to pack a thermal camera.The CAT S60 h...
0%
digit.in
Updated:
2017-05-25 03:20:57
I miss the days when you bought a phone and the only major accessory you had to concern yourself with was a good pair of earphones. Nowadays, a phone cover has become a necessity thanks to increasingly fragile devices and rising costs of repair. I persona...
Good Drop proof to 1.8m, Waterproof to 5m, Thermal camera...
Bad A faster processor would have been warranted, Primary camera needs some work...
Bottom line The CAT S60 is not a phone for you and me. It's actually not a phone for most of us. It belongs to a niche market segment. We wish the regular market could have some of this ruggedness, or be at least 30% as rugged as this phone. For a rugged phone, the C...
65%
gizbot.com
Updated:
2017-08-02 03:36:18
There's no dearth of Android smartphones in the Indian market. The online and offline space offers plenty of options scattered in various price segments to match one's requirement. But when you talk about rugged handsets; devices that can withstand shocks...
Good Rugged and practical design, Integrated thermal camera, decent software performance...
Bad Lowend specifications, Hefty price, Cameras and battery performance could have been better...
Bottom line Cat S60 is specifically designed for consumers who have a rough lifestyle. The smartphone does not offer the top-of-the line hardware nor does it deliver on the latest software.However the trade-off for a rugged design that can survive the most extreme co...
70%
gadgetsnow.com
Updated:
2018-02-06 05:13:45
If a super hero went to the store to buy a smartphone, Cat 60 would be his choice. While there are a few rugged phones in the market that are water resistant, but none come close to the Cat S60. This is the latest innovation by the company, Caterpillar (y...
Good Thermal Camera, Waterproof, Shockproof...
Bottom line All in all, the Cat S60 impressed us on a lot of levels. We loved its ruggedness and the ability to work under water. What made it a deal breaker was its steep price of Rs 64,999. This for the specs Caterpillar gives is just not justified, yes the phone h...
70%
Country Distributor
United Kingdom 2 distributor(s)