location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-QT calculator White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-QT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8941A003
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:06:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LS-QT calculator White :
The short editorial description of Canon LS-QT calculator White

Handheld Calculators LS-QT, 8-digit, large display, 3-key memory
More>>>
Canon LS-QT calculator White:
The official marketing text of Canon LS-QT calculator White as supplied by the manufacturer

With its new and unique design, Canon's LS-QT 8-digit handheld calculator ensures both style and ease. Features include a dual solar and battery power source and a practical 3-key memory function.

Easy on the eye, easy to use
The smart, stylish design of the LS-QT calculator sets it apart from the rest. A smooth, white paint finish on the body, bold blue keytops and an ergonomic design for a firm grip makes this calculator a pleasure to look at, as well as to use. The easy-to-read, large display ensures that figures are always simple to see, at a glance. And, equally attractive, is the fact that it's available at a truly economical price.

Practical functions

The LS-QT calculator has a practical dual power source for continuous use. Solar functionality saves energy, while battery power keeps it going in dim light conditions. A 3-key memory function and percentage key make this 8-digit calculator more than adequate for all your everyday calculations. With the stylish LS-QT at hand, being accurate as well as being unique couldn't be easier.

Short summary description Canon LS-QT calculator White:
This short summary of the Canon LS-QT calculator White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-QT, 8 digits, White

Long summary description Canon LS-QT calculator White:
This is an auto-generated long summary of Canon LS-QT calculator White based on the first three specs of the first five spec groups.

Canon LS-QT. Digits: 8 digits. Product colour: White

Design
Product colour *
White
Display
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
8 digits
Memory
Memory type
1
Weight & dimensions
Weight
50 g
Dimensions (WxDxH)
80 x 115 x 12 mm
Brand Image Product code Product Stock Price from
Canon LS-QT calculator White Canon LS-QT calculator White
(show image)
8941A005 LS-QT 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Silver Canon LS-100TS calculator Silver
(show image)
5936A012 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon BS-1200TS calculator Black, White Canon BS-1200TS calculator Black, White
(show image)
8507A002 BS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)