location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I320 11PPM PROMO WWTBAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7816A043
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4 :
The short editorial description of Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4

Bubble Jet i320 A4
More>>>
Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4:
The official marketing text of Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4 as supplied by the manufacturer

Including advanced MicroFine Droplet Technology¿, the Bubble Jet i320 produces crisp, vibrant prints even on plain paper. It incorporates the latest Canon software functions like Photo Noise Reduction and Vivid Photo.

Short summary description Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4:
This short summary of the Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon I320 11PPM PROMO WWTBAM, Colour, 2400 x 1200 DPI, 2, A4, 10 ppm

Long summary description Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4:
This is an auto-generated long summary of Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon I320 11PPM PROMO WWTBAM. Colour, Number of print cartridges: 2. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Input & output capacity
Maximum input capacity (sheets)
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
System requirements
Hardware prerequisites
Windows: PC with Windows XP, Windows 2000, Windows Millennium or Windows 98, USB interface¹, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows ME/98 Mac: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac OS 8.6-9.x, 100MB for Mac OS X v10.1
Packaging data
Bundled software
Windows: Easy-PhotoPrint Mac: ImageBrowser
Other features
Dimensions (WxDxH)
385 x 195 x 165 mm
Host interface
USB
Paper trays, standard
Sheet feeder: 64 to 105 g/m² and supported Canon special media up to 270 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:32:51
Uk has collected 2 expert reviews for Canon I320 11PPM PROMO WWTBAM inkjet printer Colour 2400 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%