location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cinema EOS C700 EF FF Shoulder camcorder 18.69 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C700 EF FF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3042C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292118346
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 18:46:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Cinema EOS C700 EF FF Shoulder camcorder 18.69 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shoulder camcorder 18.69 MP CMOS Black
  • - Memory card
  • - Built-in display 7.62 cm (3")
  • - 4K Ultra HD 5952 x 3140 pixels
More>>>
Short summary description Canon Cinema EOS C700 EF FF Shoulder camcorder 18.69 MP CMOS 4K Ultra HD Black:
This short summary of the Canon Cinema EOS C700 EF FF Shoulder camcorder 18.69 MP CMOS 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cinema EOS C700 EF FF, 18.69 MP, CMOS, 4K Ultra HD, 7.62 cm (3"), 3.5 kg, Black

Long summary description Canon Cinema EOS C700 EF FF Shoulder camcorder 18.69 MP CMOS 4K Ultra HD Black:
This is an auto-generated long summary of Canon Cinema EOS C700 EF FF Shoulder camcorder 18.69 MP CMOS 4K Ultra HD Black based on the first three specs of the first five spec groups.

Canon Cinema EOS C700 EF FF. Total megapixels: 18.69 MP, Sensor type: CMOS, Effective megapixels (movie): 18.69 MP. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto/Manual. ISO sensitivity: 100, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400,..., Gain adjustment range: -2 - 54 dB. White balance: Daylight, Lamp, Manual

Image sensor
Total megapixels *
18.69 MP
Sensor type *
CMOS
Effective megapixels (movie)
18.69 MP
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Exposure
ISO sensitivity
100, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12800, 16000, 20000, 25600, 32000, 40000, 51200, 80000, 102400
Gain adjustment range
-2 - 54 dB
White balance
White balance
Daylight, Lamp, Manual
Shutter
Camera shutter speed
1/2000 - 1/1 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Camera
Camcorder type *
Shoulder camcorder
Camera
Back Light Compensation (BLC)
Yes
Image processor
DIGIC DV V
High-speed recording
Yes
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Maximum video resolution *
5952 x 3140 pixels
Video format supported
XF-AVC
HD-Ready
Yes
Ports & interfaces
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
167 mm
Depth
154 mm
Height
327 mm
Weight *
3.5 kg
Brand Image Product code Product Stock Price from
Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black
(show image)
3794C003 C500 Mark II 0.00
(excl. VAT)
0 (incl. VAT)