location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CWB 1062DN1-S washing machine Front-load 6 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CWB 1062DN1-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CWB 1062DN1-S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361864603
Category:
Machines used for washing clothes.
Washing Machines Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Candy CWB 1062DN1-S user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy CWB 1062DN1-S washing machine Front-load 6 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in Front-load 6 kg 1000 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black, Hand/wool, Mix, Quick
  • - Overflow protection
  • - Delayed start timer Remaining time indication
  • - Spin-drying class: C
Long product name Candy CWB 1062DN1-S washing machine Front-load 6 kg 1000 RPM White :
The short editorial description of Candy CWB 1062DN1-S washing machine Front-load 6 kg 1000 RPM White

Tipologia: Lavatrice caricamento frontale, Posizionamento: Da incasso, Capacita carico: 6, Profondita: 54,1, Classe efficienza energetica: A+, Velocita centrifuga: 1.000, Classe efficienza centrifuga: C, Classe efficienza lavaggio: A, Altezza: 82, Larghez
More>>>
Short summary description Candy CWB 1062DN1-S washing machine Front-load 6 kg 1000 RPM White:
This short summary of the Candy CWB 1062DN1-S washing machine Front-load 6 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CWB 1062DN1-S, Front-load, 6 kg, C, 1000 RPM, 240 kWh, 9800 L

Long summary description Candy CWB 1062DN1-S washing machine Front-load 6 kg 1000 RPM White:
This is an auto-generated long summary of Candy CWB 1062DN1-S washing machine Front-load 6 kg 1000 RPM White based on the first three specs of the first five spec groups.

Candy CWB 1062DN1-S. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 240 kWh, Annual water consumption washing: 9800 L. Product colour: White

Design
Appliance placement *
Built-in
Loading type *
Front-load
Product colour *
White
Custom panel-ready
Yes
Inverter technology
No
Built-in display *
Yes
Display type
LED
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Drum material
Stainless steel
Door panel included
No
Performance
Rated capacity *
6 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
16
Delayed start timer *
Yes
Delay start (max)
9 h
Timer
Yes
Washing programs *
Hygiene/anti-allergy, Black, Hand/wool, Mix, Quick
Performance
Overflow protection *
Yes
Adjustable spin speed
Yes
Ergonomics
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1.2 kWh
Connected load
1500 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Weight
70 kg
Packaging data
Package weight
72 kg
Other features
Annual energy consumption washing
240 kWh
Annual water consumption washing
9800 L