location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CKCN6182IP/1 Freestanding 316 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CKCN6182IP/1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34002141
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361906532
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Candy CKCN6182IP/1 Freestanding 316 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 316 L
  • - 216 L LED
  • - 100 L Bottom-placed 4* 7 kg/24h
  • - 312 kWh 43 dB
More>>>
Short summary description Candy CKCN6182IP/1 Freestanding 316 L White:
This short summary of the Candy CKCN6182IP/1 Freestanding 316 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CKCN6182IP/1, 316 L, SN-T, 43 dB, 7 kg/24h, Fresh zone compartment, White

Long summary description Candy CKCN6182IP/1 Freestanding 316 L White:
This is an auto-generated long summary of Candy CKCN6182IP/1 Freestanding 316 L White based on the first three specs of the first five spec groups.

Candy CKCN6182IP/1. Total net capacity: 316 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 216 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 100 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Annual energy consumption: 312 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
No
Child lock
No
Built-in display *
Yes
Number of compressors
1
Performance
Total net capacity *
316 L
Climate class *
SN-T
Noise level *
43 dB
Certification
CE + IMQ
Fridge
Fridge net capacity *
216 L
Fridge gross capacity
230 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
No
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
No
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
Yes
Freezer
Freezer position *
Bottom-placed
Freezer
Freezer net capacity *
100 L
Freezer gross capacity
120 L
Freezing capacity *
7 kg/24h
Storage time during power failure *
20 h
Star rating *
4*
No Frost (freezer) *
No
Automatic defrost (freezer)
Yes
Freezer number of shelves/baskets *
3
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
312 kWh
Connected load
160 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
1 A
Energy usage
0.855 kWh/24h
Weight & dimensions
Width *
600 mm
Depth *
685 mm
Height *
1850 mm
Weight *
65 kg
Packaging data
Package weight
71 kg
Brand Image Product code Product Stock Price from
Candy Comfort CFM 14502W Freestanding 165 L White Candy Comfort CFM 14502W Freestanding 165 L White
(show image)
34002341 CFM 14502W 0.00
(excl. VAT)
0 (incl. VAT)
Candy CCBS 6184WH/1 Freestanding 305 L White Candy CCBS 6184WH/1 Freestanding 305 L White
(show image)
34002183 CCBS 6184WH/1 0.00
(excl. VAT)
0 (incl. VAT)