Boschmann MM-9 Blister car speaker 1-way 150 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4230
Info modified on:
03 Jun 2018, 06:31:53
Short summary description Boschmann MM-9 Blister car speaker 1-way 150 W:

Boschmann MM-9 Blister, 1-way, 150 W, 4 Ω, 95 dB, 5000 - 25000 Hz, 8.7 cm

Long summary description Boschmann MM-9 Blister car speaker 1-way 150 W:

Boschmann MM-9 Blister. Speaker type: 1-way, Peak power: 150 W, Impedance: 4 Ω. Diameter: 8.7 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.