Bosch logo

Bosch MSM6A60 blender Immersion blender White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36684
Info modified on:
04 Apr 2019, 11:16:21
Long product name Bosch MSM6A60 blender Immersion blender White:

MSM6A60, blanc, 2 batteries au lithium, 20 min

Bosch MSM6A60 blender Immersion blender White:

- Liberté totale;
- Autonomie : jusqu’à 20 mn;
- 2 batteries au lithium : performance constante;
- Pied inox amovible;
- Mini-hachoir;
- Fonction glace pilée;
- Poignée antidérapante au revêtement "Soft-Touch";
- Bol mixeur avec couvercle;
- Chargeur sur base ou mural;
- Capacité des batteries : 1 Ah;
- Voyant d’indication de charge;
- Temps de charge maximum : 150 mn;
- Touche de sécurité;
- Touche de mise en marche;
- Eléments lavables au lave-vaisselle.

Short summary description Bosch MSM6A60 blender Immersion blender White:

Bosch MSM6A60, Immersion blender, Ice crushing, White

Long summary description Bosch MSM6A60 blender Immersion blender White:

Bosch MSM6A60. Type: Immersion blender, Product colour: White. Dimensions (WxDxH): 61 x 61 x 400 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.