location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fast Set
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Fast Set Round Inflatable Pool 3.66 m x 76 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57443 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607309506
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:56
The date of the most recent change of this product data-sheet in Icecat.
Bestway 57443 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White :
The short editorial description of Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White

Bestway Fast Set Round Inflatable Pool 3.66 m x 76 cm
More>>>
Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White:
The official marketing text of Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White as supplied by the manufacturer

With this quick and easy Bestway Fast Set Pool Set, you’ll be ready for a pool day in no time! The Fill & Rise set-up process is simple - just select a level surface, inflate the top ring and the pool will rise as it’s filled up with water. The sturdy DuraPlus liner is made out of an ultra-durable 3-layer material that is reinforced for strength and is 85% more puncture-resistant than PVC. The attractive liner also features a realistic rattan print that will bring a classy look and feel to your backyard. When the season’s over, storage is fast and simple. The water releases easily through the flow control drain valve, and then the pool can fold up for compact off-season storage. This pool is the ideal choice for families looking for a quick and easy pool option for their backyard. Kids will enjoy spending their summer days splashing and playing in the water, and parents can enjoy a nice and relaxing dip as well. The season won’t be complete without the convenient Fast Set Pool from Bestway!

Short summary description Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White:
This short summary of the Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fast Set 57443, Framed/inflatable pool, Child & adult, Grey, White, 11.2 kg

Long summary description Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White:
This is an auto-generated long summary of Bestway Fast Set 57443 above ground pool Framed/inflatable pool Round Grey, White based on the first three specs of the first five spec groups.

Bestway Fast Set 57443. Pool type: Framed/inflatable pool, Shape: Round, Recommended age group: Child & adult. Height: 760 mm, Diameter: 3.66 m, Weight: 11.2 kg. Package width: 295 mm, Package depth: 295 mm, Package height: 405 mm. Master (outer) case width: 295 mm, Master (outer) case length: 295 mm, Master (outer) case height: 405 mm

Features
Season
Summer
Recommended age group *
Child & adult
Pool type *
Framed/inflatable pool
Shape *
Round
Product colour *
Grey, White
Material
PVC
Certification
EN16582
Technical details
Package volume
35000 cm³
Weight & dimensions
Height
760 mm
Diameter
3.66 m
Weight
11.2 kg
Packaging data
Package width
295 mm
Package depth
295 mm
Package height
405 mm
Package weight
12.3 kg
Package type
Full color box
Logistics data
Master (outer) case width
295 mm
Master (outer) case length
295 mm
Master (outer) case height
405 mm
Quantity per shipping (inner) case
1 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
6941607309506
Country Distributor
Deutschland 1 distributor(s)