location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Open Pool Lounge Float 1.85m x 74cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138920512
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress :
The short editorial description of Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress

OPEN POOL FLOAT
More>>>
Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress:
The official marketing text of Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress as supplied by the manufacturer

OPEN POOL FLOAT
- Safety valves
- Sturdy pre-tested vinyl
- Coil beam construction
- See-thru window
- Opening for a cool dip with your feet
- Repair patch included
- Content: One float, repair patch
- Made in China

Short summary description Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress:
This short summary of the Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43110, Blue, Green, Pink, Floating mattress, Vinyl, China, 670 mm, 1750 mm

Long summary description Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 43110 pool/beach float Blue, Green, Pink Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 43110. Product colour: Blue, Green, Pink, Product type: Floating mattress, Material: Vinyl. Width: 670 mm, Length: 1750 mm, Height: 180 mm. Package width: 280 mm, Package depth: 30 mm, Package height: 270 mm. Products per pallet: 504 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Blue, Green, Pink
Material *
Vinyl
Product type *
Floating mattress
Self-locking safety valve
Yes
Country of origin
China
Intrastat code
39269097
Weight & dimensions
Width
670 mm
Length
1750 mm
Height
180 mm
Packaging data
Package width
280 mm
Package depth
30 mm
Package height
270 mm
Package weight
900 g
Package volume
33000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
504 pc(s)
Minimum order quantity
12 pc(s)