location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW2870H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.LDPLA.TBA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840046032982 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 71.1 cm (28") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 3000:1
Long product name BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black :
The short editorial description of BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black

28" LED, 16:9, 1920 x 1080, 3000:1/ 20M:1, 178° / 178°, 5ms (GTG), 300cd/㎡, D-sub / HDMI x 2
More>>>
BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black:
The official marketing text of BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Celebrating Minimalism at Its Finest Everyday Enjoyment for Leisure and Business

A perfect embodiment of The Bauhaus’ “less is more" minimalism design philosophy, the GW2870H is a delightful complement to almost any modern space. Every aspect of its form and feature is reduced to unify simplicity and functionality into pure aesthetics. On top of it all, users get to enjoy the sheerest visual pleasure and optimal eye comfort with BenQ’s exclusive eye-caring technology. The GW2870H is not only a celebration of minimalist lifestyle and modern sleekness but also the gateway to everyday enjoyment for leisure and business.

Designed Simply for the Ultimate Sophistication

“Simplicity is the ultimate sophistication.” - Leonardo da Vinci

Exquisitely refined to complement your home and office, every detail of the GW2740H exemplifies the highest craftsmanship. The T-shaped base surface in the front is brushed with hairline treatment and adorned by a rectangular-shaped glossy black embellishment. The housing styled in black is fashioned with delicate patterns in the back to subtly catch the eye. With this classic minimalistic wonder, the GW2740H is everything you seek for the ultimate sophistication.

Flicker-free Backlight for Visual Pleasure

The Flicker-free Technology eliminates flickering at all brightness levels and reduces eye fatigue effectively. Conventional LCD screens flicker at the rate of 200 times per second. Your eyes may not see the flickers but they can certainly feel them. So relieve your eyes from the uncomfortable flickering effect by switching to a BenQ Flicker-free monitor.

Visible Flickering

Place a fan before the monitor screen to check through the spinning fans for flickering

Visible Flickering

Use your camera to take a picture of the monitor screen to check for flickering

Better Eye Protection With Low Blue Light Modes

Every Monitor produces a strain of blue spectrum light that is one of the critical causes of eye damage, eye strain, headaches and sleeping discorders. BenQ's unique Low Blue LightTM technology is designed to deal with the everyday problem of blue light exposure and allows healthier time spent in front of your computer. Switch to one of the four preset Blue Light Modes (Multimedia - 30%, Web-browsing - 50%, Office - 60%, Reading - 70%;) and reward yours eyes without having to lose the visual enjoyment.

3000:1 Native Contrast Ratio for Color Depth and Definition

An ultra-high native contrast of 3000:1, which is three times of that of general panels, adds astonishing color depth and definition to darkened, complex images with the greatest subtlety and clarity. With a native contrast ratio this high, you can expect an infinite dynamic contrast ratio that far exceeds your expectations.

True 8-bit Color Performance

An 8-bit VA panel delivers smoother and more stable color transitions by rendering a total of 16.7 million color shades simultaneously. A 6-bit panel with Advanced Frame Rate Control (AFRC) requires interpolation to display the same number of colors as a true 8-bit panel does.

178°/178° Wide-Viewing Angles

VA panels bring truly authentic colors and ultra sharp details from left, right, above and below to your eyes with a wide-viewing angle of 178°/178°. Viewing, as you know it, will never be the same.

HDMI Multimedia Interface

The latest HDMI high-speed multimedia interface* makes these monitors incredibly convenient to use - now you can enjoy digital entertainment effortlessly even with additional multimedia equipment in the future.

Win 8 Compatible

The GW2870H has passed Windows 8 certification and is fully compatible with Windows 8 color systems. Plug in the GW2870H monitor to your computer, and Windows 8 will recognize it instantly, making setup and connection effortless.

ecoFACTS Label

ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substance, material selection, packaging design, energy-saving design and other aspects of the products.

Energy Star Qualified

The GW2870H complies with the requirement of ENERGY STAR® Program for computer Monitors, Version 6.0. Now you can enjoy saving energy and money as well as keeping the Earth lookin’ great!

Short summary description BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black:
This short summary of the BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ GW2870H, 71.1 cm (28"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

BenQ GW2870H. Display diagonal: 71.1 cm (28"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
71.1 cm (28")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
16.78 million colours
Pixel pitch
0.32 x 0.32 mm
Viewable size, horizontal
62.1 cm
Viewable size, vertical
34.1 cm
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
HDMI ports quantity
2
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
On Screen Display (OSD)
Yes
Number of OSD languages
17
LED indicators
Yes
Power
AC input voltage
90 - 264 V
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
659 mm
Depth (with stand)
204 mm
Height (with stand)
477 mm
Width (without stand)
659 mm
Depth (without stand)
54 mm
Height (without stand)
381 mm
Weight (without stand)
5.5 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
Integrated on/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-19 02:47:36
Uk has collected 4 expert reviews for BenQ GW2870H computer monitor 71.1 cm (28") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetspeak.com
Updated:
2018-02-19 02:47:36
This 28inch panel from BenQ measures 65.5x38.5x2cm the last figure is at the edges. It comes with a rectangular stand 32x11cm that raises the screen by 10cm from your desk.There is a good amount of back tilt but almost no forward movement beyond vertical...
80%
trustedreviews.com
Updated:
2018-02-19 02:47:36
What is the BenQ GW2870H? Choosing a monitor has become more complicated than ever before, with new screens routinely boasting dozens of features – from game-friendly screen modes and tweaks to speakers, webcams and other bits of kit designed to aid produ...
Good Excellent contrast levels, Impressive colour accuracy, Smart, subtle design...
Bad Slightly cool colour temperatures, Mediocre input lag, Lack of features...
Bottom line BenQ GW2870H – Image Quality The BenQ might be an affordable panel, but its benchmark results show that it punches above its weight. The factory brightness level of 272 nits is plenty, and the black level of 0.1 nits is stellar – better than both rivals...
70%