location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS504
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J9R77.14E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:55:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - Lamp 4500 h
  • - SVGA (800x600) 15:9 13000:1
  • - 2 W
  • - AC 270 W
Long product name BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black :
The short editorial description of BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black

DLP, 800 x 600, 3000 ANSI Lumens, 30"-300", D-sub/Composite/S-Video/USB, 33/28 dBA, 270W, Black
More>>>
BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black:
The official marketing text of BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black as supplied by the manufacturer

Saving More on Power Consumption with BenQ’s SmartEco™ Technology
Offering lower TCO and optimized projection through dynamic power saving, uncompromised brightness, exquisite picture quality and optimized lamp life –SmartEcoTechnology has perfected what a DLP projector can do. With this innovation, schools and corporates are able to save up to 70% of lamp power consumption and lower maintenance costs through dynamic power saving features while bringing an ultra-vivid viewing experience into every presentation.

Smart Eco Mode
The SmartEco Mode, which cleverly adjusts the lamp power to maximize power saving by delivering the best contrast and brightness performance using only as much light as needed.

LampSave Mode
Projector lamp replacement costs make up the biggest part of the total cost of projector ownership. The LampSave Mode is designed to adjust the lamp power dynamically by content brightness level to extend projector lamp life significantly by 50%! The lamp replacement frequency is also reduced by up to 50% to lower the replacement costs.

Eco Blank Mode
The Eco Blank mode allows teachers to blank the projection screen whenever they need to direct their students’ focus back on them – or simply when the projector is not in use. When activated, this special feature dims the lamp power automatically, lowering the total power consumption by 70%.

No Source Detected Mode
The automatic switch to Eco Blank Mode after the projector is turned on for over three minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

0.5W in Standby Mode
When inactive, the MS504 keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier projector models. This technological advancement in energy saving certainly helps extend the projector lamp life and lower energy costs.

Audio Pass Through
With the built-in speaker, the MS504 can be used as an audio system when it's on the standby mode. This saves you the trouble as well as the extra budget for getting a separate audio system.

Upper Lamp Door for Easy Lamp Access
The upper lamp door is designed for it managers to replace the projector lamp safely and quickly. should the projector lamp go out in the middle of the class, it can be replaced without delaying the class

Teaching Template
To make your teaching job easier, BenQ has added the teaching template function to the MS504. Now, with four different line pattern designs to choose from - Letter Formation, Musical Staff, Worksheet and Coordinate Chart, you can easily write or draw on whiteboards as well as blackboards without the need of drawing lines or charts.

Quick Installation
By pressing Quick Intall key on the remote control, installer can quickly acces to installation related functions in the OSD menu.

ecoFACTS Label
ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black:
This short summary of the BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MS504, 3000 ANSI lumens, DLP, SVGA (800x600), 13000:1, 15:9, 762 - 7620 mm (30 - 300")

Long summary description BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black:
This is an auto-generated long summary of BenQ MS504 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) Black based on the first three specs of the first five spec groups.

BenQ MS504. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
15:9
Number of colours
1.073 billion colours
Keystone correction, vertical
± 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
102 kHz
Vertical synchronization (min)
23 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lens system
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom ratio
1.1:1
Throw ratio
1.86 - 2.04:1
Offset
120%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D compatibility *
No
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
USB connector type
Mini-USB B
Ports & interfaces
Composite video in *
1
DVI port *
No
Network
Ethernet LAN connection *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Preset modes
Cinema, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
220 W
Power consumption (PowerSave)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
283 mm
Depth
222 mm
Height
95 mm
Weight *
1.8 kg
Packaging content
Remote control *
Yes
Remote control type
IR
Cables included
AC, VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Brand Image Product code Product Stock Price from
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D compatibility Beige, White BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D compatibility Beige, White
(show image)
HT3050 HT3050 0.00
(excl. VAT)
0 (incl. VAT)