Belkin logo

Belkin Bluetooth Access Point with USB Print Server

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52890
Info modified on:
07 Mar 2024, 15:34:52
Long product name Belkin Bluetooth Access Point with USB Print Server:

Bluetooth Access Point with USB Print Server

Short summary description Belkin Bluetooth Access Point with USB Print Server:

Belkin Bluetooth Access Point with USB Print Server, 2.4 GHz, HTTP, Ethernet, USB, Fast Ethernet, Bluetooth, USB, Microsoft Windows 98 SE, Me, 2000, XP, Pocket PC 2000, Pocket PC 2002, Palm OS, 100 m

Long summary description Belkin Bluetooth Access Point with USB Print Server:

Belkin Bluetooth Access Point with USB Print Server. Bandwidth: 2.4 GHz. Management protocols: HTTP, Data link protocols: Ethernet, USB, Fast Ethernet, Bluetooth. Host interface: USB. Compatible operating systems: Microsoft Windows 98 SE, Me, 2000, XP, Pocket PC 2000, Pocket PC 2002, Palm OS. Indoor range: 100 m, Compliance industry standards: Bluetooth 1.1

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.