location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView 3m, USB/DVI, Audio KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView KVM Cable 3m, USB/DVI, Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9201BEA10
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year
Long product name Belkin OmniView 3m, USB/DVI, Audio KVM cable Black :
The short editorial description of Belkin OmniView 3m, USB/DVI, Audio KVM cable Black

OmniView KVM Cables for SOHO Series with Audio, 3m, USB/DVI
More>>>
Short summary description Belkin OmniView 3m, USB/DVI, Audio KVM cable Black:
This short summary of the Belkin OmniView 3m, USB/DVI, Audio KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView KVM Cable 3m, USB/DVI, Audio, 3 m, Black, DVI, USB, 3.5mm Audio

Long summary description Belkin OmniView 3m, USB/DVI, Audio KVM cable Black:
This is an auto-generated long summary of Belkin OmniView 3m, USB/DVI, Audio KVM cable Black based on the first three specs of the first five spec groups.

Belkin OmniView KVM Cable 3m, USB/DVI, Audio. Cable length: 3 m, Product colour: Black. Connector(s): DVI, USB, 3.5mm Audio

Brand Image Product code Product Stock Price from
Belkin

Belkin OmniView 1.8m, USB/DVI, Audio KVM cable Black
(show image)
F1D9201EA06 OmniView KVM Cable 1.8m, USB/DVI, Audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)