Beko logo

Beko FSST62110DW Freestanding cooker Electric Gas White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149717
Info modified on:
14 May 2025, 13:53:05
Short summary description Beko FSST62110DW Freestanding cooker Electric Gas White:

Beko FSST62110DW, Freestanding cooker, White, Buttons, Rotary, Top front, Gas, 4 zone(s)

Long summary description Beko FSST62110DW Freestanding cooker Electric Gas White:

Beko FSST62110DW. Product type: Freestanding cooker, Product colour: White, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Enamel steel. Oven size: Medium, Oven power source: Electric, Oven net capacity: 71 L. Timer type: Mechanical. Energy consumption (conventional): 0.81 kWh, Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.