Beko logo

Beko RFSA210K20W Upright freezer Freestanding 168 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74929
Info modified on:
27 May 2024, 13:55:44
Short summary description Beko RFSA210K20W Upright freezer Freestanding 168 L White:

Beko RFSA210K20W, 168 L, 9 kg/24h, SN-T, 42 dB, 4*, White

Long summary description Beko RFSA210K20W Upright freezer Freestanding 168 L White:

Beko RFSA210K20W. Freezer net capacity: 168 L, Climate class: SN-T, Freezing capacity: 9 kg/24h, Storage time during power failure: 15 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 230 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.