location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

B-Tech XRTROLLEY 81.3 cm (32") Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
B-Tech Check ‘B-Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XRTROLLEY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XRTROLLEY/BS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5019318305689
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘B-Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by B-Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 16:57:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
B-Tech XRTROLLEY/BS user manual (11.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points B-Tech XRTROLLEY 81.3 cm (32") Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV accessory shelf included (an optional smaller shelf XRTROLLEYSH2 is available on request)
  • - Adjustable levelling feet and 3" (7.6cm) braked castors are included
  • - Levelling screws allow adjustment of screen height
  • - Padlock tabs on arms for additional security (padlock not included)
  • - Security locking screws help prevent unauthorised removal of screens
  • - All components supplied in a single box for easy shipping
Warranty: 5 Years
Long product name B-Tech XRTROLLEY 81.3 cm (32") Black, Silver :
The short editorial description of B-Tech XRTROLLEY 81.3 cm (32") Black, Silver

Flat Screen Floor Stand/Trolley for srceens up to 55"
More>>>
B-Tech XRTROLLEY 81.3 cm (32") Black, Silver:
The official marketing text of B-Tech XRTROLLEY 81.3 cm (32") Black, Silver as supplied by the manufacturer

Designed for medium and large sized screens, the XRTROLLEY supports weights up to 40kg. 3" braked castors and adjustable height feet are both included for either fixed or mobile solutions. The universal interface accommodates mounting patterns up to 600 x 400mm and comes with adjustment screws which allow the screen to be levelled once mounted.

Short summary description B-Tech XRTROLLEY 81.3 cm (32") Black, Silver:
This short summary of the B-Tech XRTROLLEY 81.3 cm (32") Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

B-Tech XRTROLLEY, 81.3 cm (32"), 40 kg, 200 x 100 mm, 600 x 400 mm, Black, Silver

Long summary description B-Tech XRTROLLEY 81.3 cm (32") Black, Silver:
This is an auto-generated long summary of B-Tech XRTROLLEY 81.3 cm (32") Black, Silver based on the first three specs of the first five spec groups.

B-Tech XRTROLLEY. Maximum weight capacity: 40 kg, Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 200 x 100 mm, Maximum VESA mount: 600 x 400 mm. Product colour: Black, Silver

Mounting
Maximum weight capacity *
40 kg
Maximum screen size *
81.3 cm (32")
Minimum VESA mount *
200 x 100 mm
Maximum VESA mount *
600 x 400 mm
Number of displays supported
1
Mounting type *
Floor
Ergonomics
Height adjustment
Yes
Wheels
Yes
Number of wheels
4 wheel(s)
Lockable wheels
Yes
Design
Product colour *
Black, Silver
Technical details
Quantity per pack
1 pc(s)
Weight & dimensions
Width
685 mm
Depth (min)
95.8 cm
Height
1824 mm
Packaging data
Quantity per pack
1 pair(s)
Logistics data
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
94039010