location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE811R-AT-G AV extender AV receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI HDBaseT Samll Factor Receiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE811R-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645761
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE811R-AT-G AV extender AV receiver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDBaseT Connectivity – extends an HDMI connection up to 100m via a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - HDMI (3D, Deep Color, 4K)
  • - HDCP 2.2 compatible
Long product name ATEN VE811R-AT-G AV extender AV receiver :
The short editorial description of ATEN VE811R-AT-G AV extender AV receiver

HDMI HDBaseT Samll Factor Receiver
More>>>
ATEN VE811R-AT-G AV extender AV receiver:
The official marketing text of ATEN VE811R-AT-G AV extender AV receiver as supplied by the manufacturer

The ATEN VE811R HDMI HDBaseT Receiver guarantees the optimum HDMI connection up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. The VE811R meets HDMI Specification features including 3D, Deep Color, HD lossless audio formats and CEC pass through. It supports Dolby Digital 5.1, DTS HD audio and video signals at resolutions up to 4K.
1x VE811R HDMI HDBaseT Receiver
1x 0AD6-1F05-26EG Power Adapter
1x User Instructions

Short summary description ATEN VE811R-AT-G AV extender AV receiver:
This short summary of the ATEN VE811R-AT-G AV extender AV receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE811R-AT-G, 4096 x 2160 pixels, AV receiver, 100 m, Wired

Long summary description ATEN VE811R-AT-G AV extender AV receiver:
This is an auto-generated long summary of ATEN VE811R-AT-G AV extender AV receiver based on the first three specs of the first five spec groups.

ATEN VE811R-AT-G. Type: AV receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Operating voltage: 5 V, Power consumption (typical): 3.84 W. Width: 86.4 mm, Depth: 73 mm, Height: 24.7 mm. Quantity per pack: 1 pc(s), Package width: 59 mm, Package depth: 119 mm

Features
Type *
AV receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5, Cat5e, Cat6, Cat6a
Maximum transfer distance
100 m
Maximum refresh rate
60 Hz
Maximum bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
Impedance
100 Ω
Ports & interfaces
Connectivity technology *
Wired
RJ-45 output ports
1
Number of HDMI outputs
1
Audio output
1
Power
Operating voltage
5 V
Power consumption (typical)
3.84 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage humidity
0 - 80%
Weight & dimensions
Width
86.4 mm
Depth
73 mm
Height
24.7 mm
Weight
290 g
Packaging data
Quantity per pack
1 pc(s)
Package width
59 mm
Package depth
119 mm
Package height
160 mm
Package weight
440 g
Packaging content
Quick start guide
Yes
Logistics data
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case weight
2.55 kg
Master (outer) case net weight
2.9 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE805R AV receiver Black ATEN VE805R AV receiver Black
(show image)
VE805R-AT-G HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)