location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE811-AT-G AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI HDBaseT Small Factor Extender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE811-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645747
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE811-AT-G AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDBaseT Connectivity – extends an HDMI connection up to 100m via a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - Supports HDBaseT Long Reach Mode – up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p
  • - Supports resolutions of up to Ultra HD 4kx2k and 1080p Full HD
  • - HDCP 2.2 compatible
Long product name ATEN VE811-AT-G AV extender AV transmitter & receiver Black :
The short editorial description of ATEN VE811-AT-G AV extender AV transmitter & receiver Black

HDMI HDBaseT Small Factor Extender
More>>>
ATEN VE811-AT-G AV extender AV transmitter & receiver Black:
The official marketing text of ATEN VE811-AT-G AV extender AV transmitter & receiver Black as supplied by the manufacturer

The ATEN VE811 HDMI HDBaseT Extender guarantees the optimum HDMI connection up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. The VE811 meets HDMI Specification features including 3D, Deep Color, HD lossless audio formats and CEC pass-through. It supports Dolby Digital 5.1, DTS HD audio and video signals at resolutions up to 4K. In addition, the VE811 supports long reach mode, providing an effective means for extending HDMI signals up to 150m over a single Cat 5e/6 cable.
1x VE811T HDMI HDBaseT Transmitter
1x VE811R HDMI HDBaseT Receiver
2x 0AD6-1F05-26EG Power Adapters
1x User Instructions

Short summary description ATEN VE811-AT-G AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE811-AT-G AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE811-AT-G, 4096 x 2160 pixels, AV transmitter & receiver, 150 m, Wired, Black, HDCP

Long summary description ATEN VE811-AT-G AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE811-AT-G AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE811-AT-G. Type: AV transmitter & receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Operating voltage (transmitter): 5 V, Operating voltage (receiver): 5 V. Weight: 630 g, Receiver dimensions (W x D x H): 86.4 x 73 x 24.7 mm, Receiver weight: 170 g. Quantity per pack: 2 pc(s), Package width: 59 mm, Package depth: 239 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
150 m
Maximum bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
1
HDMI in
1
Number of HDMI outputs
1
Audio input
1
Audio output
1
DC-in jack
Yes
Power
Operating voltage (transmitter)
5 V
Operating voltage (receiver)
5 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Storage humidity
0 - 80%
Weight & dimensions
Weight
630 g
Receiver dimensions (W x D x H)
86.4 x 73 x 24.7 mm
Receiver weight
170 g
Transmitter dimensions (WxDxH)
86.4 x 73 x 24.7 mm
Transmitter weight
160 g
Packaging data
Quantity per pack
2 pc(s)
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
705 g
Packaging content
Quick start guide
Yes
Logistics data
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case weight
4.02 kg
Master (outer) case net weight
3.15 kg
Quantity per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE805R AV receiver Black ATEN VE805R AV receiver Black
(show image)
VE805R-AT-G HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)