ASUS X52DE-EX142V, AMD Phenom II, 1.6 GHz, 38.1 cm (15"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS X52DE-EX142V. Processor family: AMD Phenom II, Processor: P920, Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Professional. Product colour: Brown. Weight: 2.62 kg