ASUS logo

ASUS X455LA-WX403D laptop Intel® Core™ i3 i3-4005U 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25187
Info modified on:
01 Feb 2025, 06:13:49
Short summary description ASUS X455LA-WX403D laptop Intel® Core™ i3 i3-4005U 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Blue:

ASUS X455LA-WX403D, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X455LA-WX403D laptop Intel® Core™ i3 i3-4005U 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black, Blue:

ASUS X455LA-WX403D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. Operating system installed: FreeDOS. Product colour: Black, Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.