ASUS logo

ASUS X415JA-EK031T laptop Intel® Core™ i3 i3-1005G1 35.6 cm (14") 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97418
Info modified on:
01 Feb 2025, 05:58:13
Short summary description ASUS X415JA-EK031T laptop Intel® Core™ i3 i3-1005G1 35.6 cm (14") 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X415JA-EK031T, Intel® Core™ i3, 1.2 GHz, 35.6 cm (14"), 4 GB, 256 GB, Windows 10 Home

Long summary description ASUS X415JA-EK031T laptop Intel® Core™ i3 i3-1005G1 35.6 cm (14") 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X415JA-EK031T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.