ASUS logo

ASUS W7J-3P029P Notebook, Black Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79088
Info modified on:
02 Feb 2025, 22:58:19
Short summary description ASUS W7J-3P029P Notebook, Black Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional:

ASUS W7J-3P029P Notebook, Black, Intel® Core™ Duo, 1.83 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 1 GB, 100 GB

Long summary description ASUS W7J-3P029P Notebook, Black Intel® Core™ Duo T2400 33.8 cm (13.3") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Professional:

ASUS W7J-3P029P Notebook, Black. Processor family: Intel® Core™ Duo, Processor: T2400, Processor frequency: 1.83 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows XP Professional. Weight: 1.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.