location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX501JW-FI440T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX501JW-FI440T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Grey, Stainless steel
  • - Intel® Core™ i7 i7-4750HQ 2 GHz
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels IPS 16:9
  • - 12 GB DDR3L-SDRAM 1600 MHz
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 960M 2 GB Intel® Iris™ Pro Graphics 5200
  • - 120 W
  • - Windows 10 Home
Long product name ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel :
The short editorial description of ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel

Intel i7-4750HQ (2GHz, 6M Cache), 12GB DDR3L, 1000GB HDD + 256GB SSD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 960M, Gigabit Ethernet, WLAN 802.11ac, Windows 10
More>>>
ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:
The official marketing text of ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel as supplied by the manufacturer

The Art of Power
The stunningly-beautiful ZenBook Pro UX501 doesn’t just lead its class - it redefines it. Using the best materials, the finest craftsmanship and the most advanced high-performance components, ZenBook Pro has jaw-dropping style and breathtaking performance. The timelessly-elegant design of the ZenBook family, with the iconic spun-metal finish echoing the spirit of Zen, is subtly enhanced with brilliant diamond-cut highlights and brushed-metal surfaces that add a touch of sophistication. The elegant theme is continued in the stylish ripple-effect pattern laser-engraved on its surface. ZenBook Pro is more than an incredibly-powerful laptop - it’s a true work of art.

Extremely Fine Pixels Looks So Fine
With an astonishing resolution of 3840 by 2160 pixels - that’s four times more than Full HD - the state-of-the-art 4K/UHD VisualMaster display on ZenBook Pro is something you’ll never tired of looking at. We’ve engineered 282 pixels into every single inch of the screen to make sure that everything is pin-sharp, from the finest details in photos and videos to the to the tiniest text.

More colors.
Better colors.
Full-bodied 100% sRGB display make better artworks
The ASUS VisualMaster display on ZenBook Pro features an ultra-wide color gamut of 72% NTSC, 100% sRGB and 74% Adobe RGB. In plain language, this means it can display more colors, more accurate colors and more vivid colors than any standard display. IPS technology ensures that contrast and color reproduction are not degraded at wide viewing angles up to 178 degrees, and with factory-calibrated color temperature for consistent color. ZenBook Pro sets a new standard for laptop displays.

All-Powerful
The best performance in class
The ‘Pro' in ZenBook Pro isn't just an empty promise. Every single component — without exception — is chosen to deliver outstanding performance. A high-performance Intel® Core™ i7 processor, teamed with 16GB of RAM and gaming-grade NVIDIA® GeForce® GTX™ 960M graphics provide desktop-level performance, and the ultra-fast up to 512GB PCIe® x4 SSD storage with its transfer speeds of 1400MB/s ensures maximum responsiveness. The latest dual-band 802.11ac Wi-Fi and Bluetooth 4.0 let you can connect to the outside world at the fastest possible speeds, and three SuperSpeed USB 3.0 ports plus HDMI, mini DisplayPort and optional Thunderbolt™ connectivity give you access to the latest high-performance peripherals. Professionals deserve nothing less.

Breathtaking Performance
Four brains think faster than one
At the heart of ZenBook Pro is the incredibly powerful quad-core Intel® Core™ i7-4720HQ processor, giving effortless performance for any task you can think of. With a massive 16GB of RAM, ZenBook Pro gives you super-smooth multitasking and plenty of processing horsepower in reserve for even the most intensive number-crunching tasks. ZenBook Pro will never run out of steam, whether you’re manipulating multiple large office documents like spreadsheets and graphics-loaded presentations, watching 4K videos, rendering complex 3D graphics or simply relaxing with the latest and most resource-hungry 3D games.

Ultimate Graphics for Exclusive Experience
A display as superb as that on ZenBook Pro deserves only the most powerful graphics, so we chose the amazing NVIDIA® GeForce® GTX™ 960M for its gaming-grade performance. With up to 4GB of fast GDDR5 video RAM, you’ll enjoy silky-smooth 4K/UHD video playback, effortless 3D rendering, and immersive gaming with ultra-high frame-rates.

The World’s Fastest SSD
Ultimate speed designed for professionals
A high-performance solid-state disk (SSD) with a PCIe® x4 interface gives ZenBook Pro the fastest storage available - its read/write speeds of up to 1400 MB/s are twice as fast as competing PCIe® x2 models - so you’ll never be kept waiting for the operating system to boot or for applications to load. Data transfers are not only blindingly-fast, but are reliable and totally silent, making ZenBook Pro a real joy to use.

Next-Generation Wi-Fi
ZenBook Pro includes next-generation dual-band 802.11ac Wi-Fi, with speeds of up to 867Mbit/s - three times as fast as previous-generation 802.11n. With twice the coverage, you can work or play anywhere, anytime. And what’s more, it works perfectly with all your existing wireless devices.

Connect Faster
USB 3 ports get all connected and powered
All three USB ports on ZenBook Pro are SuperSpeed USB 3.0 ports. With up to ten-times faster data transfers than USB 2.0, you can open even the largest files in a fraction of the time. USB 3.0 also has more power for charging mobile devices, and is fully compatible with all your existing USB devices. And with the exclusive ASUS USB Charger+ technology, mobile devices charge quicker - even when ZenBook Pro is powered off.

SonicMaster Premium : Truly Incredible Sound
ZenBook Pro features SonicMaster Premium, incorporating ICEpower®, Bang & Olufsen technology, developed by the ASUS Golden Ear audio engineering team for the ultimate audio experience. SonicMaster Premium produces sound that’s best-in-class and unlike anything you’ve ever heard from a laptop, with deep rich bass and crystal-clear vocals, even at high volume levels.

The Power of Touch
The smarter touchpad
Featuring the same 16:9 aspect ratio as the VisualMaster display, the large glass-coated multi-touch touchpad on ZenBook Pro is designed to be as intuitive and accurate as possible. Smart Gestures simulate many of Windows 8.1’s touchscreen functions on the touchpad, such as the right-edge swipe that shows the Charms bar. Smart Gestures also work in a wide range of applications.

Your ZenBook Pro, Your Cloud
ASUS cloud services are an integral part of ZenBook Pro, giving you a complete platform for online living and working, and accessible anywhere from a multitude of devices. Each ZenBook Pro includes a 16GB ASUS WebStorage account, which is completely free for one year. With WebStorage, your personal stuff is always with you on any internet-connected device. Your files are synchronized between all your devices, so you always have instant access to the latest versions. Sharing files is simple, too, whether via email, instant messaging or your favorite social network. It’s how the cloud was meant to be.

Short summary description ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:
This short summary of the ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook Pro UX501JW-FI440T, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 12 GB, 1.26 TB

Long summary description ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:
This is an auto-generated long summary of ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel based on the first three specs of the first five spec groups.

ASUS Zenbook Pro UX501JW-FI440T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4750HQ, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® Iris™ Pro Graphics 5200. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel

Design
Product type *
Laptop
Product colour *
Grey, Stainless steel
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor *
i7-4750HQ
Processor number of cores
4
Processor threads
8
Processor boost frequency
3.2 GHz
Processor frequency *
2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Crystal Well
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory, maximum *
24 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive rotational speed
5400 RPM
Hard drive size
2.5"
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® Iris™ Pro Graphics
On-board graphics card model *
Intel® Iris™ Pro Graphics 5200
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card ID
0xD26
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN connection
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Chipset
Intel® HM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
No
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR18J
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76087
Conflict-Free processor
No
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
383 mm
Depth
255 mm
Height
20.6 mm
Weight *
2.05 kg
Other features
Intel Virtualization Technology
VT-x, VT-d
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:39:50
Uk has collected 101 expert reviews for ASUS Zenbook Pro UX501JW-FI440T laptop Intel® Core™ i7 i7-4750HQ 39.6 cm (15.6") 4K Ultra HD 12 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-11-14 19:39:49
There's a lot of talk about laptops diminishing entirely at the moment, but those hanging on to the spotlight right now are small and very portable. The Asus ZenBook Pro UX501 seems to think there's still an appeal to an older style of laptop. It has plen...
Bottom line The Asu ZenBook Pro UX501 is a laptop that looks great on paper, if you're not turned off by its price. It has plenty of power, high-quality build and an ultra-high resolution screen matched with a touchscreen. And it can even play games. It's everything...
70%
pocket-lint.com
Updated:
2016-11-14 19:39:49
First things first: forget the "Pro" bit. The Asus ZenBook Pro UX501 isn't some stuffy laptop meant to display dreary Excel spreadsheets in glass-walled meeting rooms for people in suits. The name undersells how fun this laptop can be. As well as looking...
Good Powerful performance, up-to-date hardware, sharp screen...
Bad Reflective screen construction, mediocre battery life, impressive speakers, high-pitch CPU fan...
Bottom line Asus has updated the ZenBook UX501 for 2016 with a USB-C port and Intel's Skylake CPUs, getting you as up-to-date as you could hope while keeping the fancy aluminium construction of last year's original version. The issues surround the bits that ha...
80%
digitalmediaandit.com
Updated:
2016-11-14 19:39:49
The screen gives beautiful images, it's bright and provides wonderful sharpness clarity and colours. Despite a glossy screen, I find it comfortable to use outside. Good contrast on the keys without the backlight, and when using the keyboard in the dark, t...
80%
theaustralian.com.au
Updated:
2016-11-14 19:39:50
Listen really closely, and you can hear the cries of Windows laptop users.Windows 10 is truly great, but it doesn't put an end to the affliction caused by inferior screens, carpal-tunnel-inducing trackpads, Tupperware-like plastic, short-lived batteries...
0%
ultrabookreview.com
Updated:
2016-11-14 19:39:50
Asus have a new 15-inch laptop in the works for 2015: the Zenbook Pro UX501. It's not yet available in stores at the time of this post, but it will be in the near future, alongside its close gaming oriented relative, the Zenbook G501.The Pro UX501 is mark...
Good great design and build quality; fast hardware; decent trackpad; large battery; excellent price...
Bad colorinaccurate and extremely glossy display; the keyboard and the speakers are a downgrade over the previous generation...
Bottom line The Zenbook UX501 gets the looks, the build quality, the hardware and especially the price to match (and outmatch) many of its rivals. It's only an incremental update of last year's NX500 though and while the more capable processor and graphics are welcom...
70%
thunderbaylive.com
Updated:
2016-11-14 19:39:50
Lisa Gade compares the Asus ZenBook Pro UX501 and the MSI GS60 Ghost Pro laptops. Check out our video review of the Asus ZenBook Pro UX501...
0%
digitalversus.com
Updated:
2016-11-14 19:39:50
The ZenBook Pro UX501 has an entirely aluminium chassis that seems to echo the lines on the ROG G501 and a few elements from the UX series, like the aluminium on the lid brushed in circles. You also might like that the speakers have been laid into the top...
Good Quality chassis, Doesn't heat up much, Very slim, Matte display, Powerful CPU/GPU duo...
Bad Display could have been better calibrated, Shortish battery life (3 hrs 45 mins)...
Bottom line The Asus ZenBook Pro UX501 is an excellent 15" laptop, being both multifunctional and well-built. There are a few weak areas: the less-than-perfect screen calibration and the fairly short battery life—these two points seriously bring down its value-for-mo...
80%
techradar.com
Updated:
2016-11-14 19:39:50
Like most other premium Ultrabooks, the Asus ZenBook Pro UX501 aims to impress. From both its core specs and sleek visuals, this Asus flagship cuts a striking figure. The laptop is a follow-up to last year's ZenBook NX500, and it features a similar alumin...
Good Bright, vibrant UHD display, Capacious, highly responsive storage, Stylish design...
Bad Feels heavy, at 5 pounds, Mediocre battery life, Unimpressive audio output...
Bottom line The stylish, 4K Asus ZenBook Pro UX501 has a design aesthetic and performance that rivals the Apple MacBook Pro for far less scratch. Just beware mediocre battery life, hefty disposition and some shoddy speakers...
80%
techradar.com/au/
Updated:
2016-11-14 19:39:50
Like most other premium Ultrabooks, the Asus ZenBook Pro UX501 aims to impress. From both its core specs and sleek visuals, this Asus flagship cuts a striking figure. The laptop is a follow-up to last year's ZenBook NX500, and it features a similar alumin...
Good Bright, vibrant UHD display, Capacious, highly responsive storage, Stylish design...
Bad Feels heavy, at 5 pounds, Mediocre battery life, Unimpressive audio output...
Bottom line The stylish, 4K Asus ZenBook Pro UX501 has a design aesthetic and performance that rivals the Apple MacBook Pro for far less scratch. Just beware mediocre battery life, hefty disposition and some shoddy speakers...
80%
nasilemaktech.com
Updated:
2016-11-20 01:21:14
Ever remember the ASUS N-series of laptops? They're now a premium series of laptops from ASUS. It's rebranded to be under the ZenBook series now too. They did have a lot of revamps done in terms of the specs, but not much on the physical design. Let's tak...
Bottom line The ASUS UX501 is a 15.6-inch sleek powerhouse that has an aluminium unibody to go along with a thin build. It has a satisfying keyboard but its trackpad lacks practicality. Overall it has some flaws here and there, so you might want to know more before making the move to purchase it...
79%
chip.com.my
Updated:
2016-11-20 01:21:14
It can get confusing for consumers when there are too many choices available when it comes to notebook, but the ASUS remains one of the best when it comes to this. One of the brand's latest is the ZenBook Pro UX501, a beautiful machine that offers both pe...
Good Design, Good keyboard...
Bad Average battery life Weak speakers...
Bottom line If you are looking to purchase a new notebook for work and games, this UX501 is one to consider.(previously published in issue February 2016)...
0%
devontechsupport.com
Updated:
2017-05-31 01:11:48
It's been a long time since we've seen an update for the ZenBook Pro UX501 and now Asus has really delivered with the new ZenBook Pro. It features beefier specs with Intel Core i7 H-series processors and an Nvidia GTX 1050 Ti, and yet it's thinner and lig...
Bottom line Asus has put forth what is arguably one of the most impressive thin-and-light laptops to date. With specs to rival a gaming laptop and battery life that even outstretches most Chromebook, it will have a lot to prove in our full review. For now, though, th...
0%
au.pcmag.com
Updated:
2018-04-26 02:28:37
The Asus Zenbook Pro UX501J-DS71T ($1,499 as tested) looks and feels like a premium desktop-replacement laptop. With stylish aluminum construction, a gorgeous 4K display, and hardware that sets it ahead of the competition in terms of performance, it's cle...
Good Sleek, stylish design, Brilliant 4K display, Thunderbolt support, Category-leading performance, thanks to Intel Core i7-4720HQ processor and Nvidia GeForce GTX 960M graphics card, Speedy PCIe-connected solid-state drive...
Bad Bloatware, Middling battery life in testing...
Bottom line The Asus Zenbook Pro UX501J-DS71T is a premium desktop-replacement laptop that not only offers category-leading performance in most tests, but does so for a very affordable price...
80%
v3.co.uk
Updated:
2018-08-08 05:23:28
Microsoft was so bold as to describe the Surface Book as "the ultimate laptop", so we thought it's only fair to put it up against two of it most formidable rivals, the Asus ZenBook Pro and the Apple MacBook Pro. We'll be comparing Apple's 2015 MacBook Pr...
0%
firstpost.com
Updated:
2016-11-20 01:21:14
Asus' ZenBook series is a relatively new line of laptops addressed at the more discerning buyers. Asus had released the Intel Core M sporting thin ZenBook UX305 last year and it has followed it up with the ZenBook Pro this year. So will this be the notebo...
Bottom line Asus ZenBook Pro UX501J is a high end laptop targeted primarily at multimedia and business users. It has top of the line specifications which ensures that the laptop is capable of handling all the tasks you throw at it. The storage in the form of 512GB Sa...
70%
gadgets.ndtv.com
Updated:
2016-11-20 01:21:14
The Asus ZenBook Pro UX501 is the most recent addition to the company's premium laptop lineup, and was launched in India a few months ago. With a street price set of Rs. 1,15,999, we're creeping into MacBook Pro territory. Apple's offering is usually one...
Good Crisp UHD display, Excellent SSD performance, Aluminium body, Decent battery life, Good multimedia performance...
Bad Lower bezel of the display heats up, A bit heavy, App scaling doesn't always work, Screen is very reflective...
Bottom line The Asus ZenBook Pro UX501 turns out to be one of the better premium laptops in the market. It offers high-end specifications usually found in more expensive laptops, which makes it great value. The 4K display is stunning and is superb for office and mult...
70%
Country Distributor
United Kingdom 1 distributor(s)