ASUS logo

ASUS TF700T Mobile Dock Docking Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37793
Info modified on:
17 May 2018, 23:04:16
Short summary description ASUS TF700T Mobile Dock Docking Grey:

ASUS TF700T Mobile Dock, Docking, Grey, SD, Asus, TF700T, Lithium Polymer (LiPo)

Long summary description ASUS TF700T Mobile Dock Docking Grey:

ASUS TF700T Mobile Dock. Connectivity technology: Docking. Product colour: Grey, Compatible memory cards: SD, Brand compatibility: Asus. Battery technology: Lithium Polymer (LiPo), Battery capacity: 19.5 Wh. Width: 263 mm, Depth: 180.8 mm, Height: 10.4 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.