ASUS R752LAV-TY568T, Intel® Core™ i3, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
ASUS R752LAV-TY568T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black