ASUSPRO P2540NV-0101AN3450, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB
ASUSPRO P2540NV-0101AN3450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3450, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product colour: Black