location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G752VY-GC118T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G752VY-GC118T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900174090
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black, Metallic
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels 16:9
  • - 8 GB DDR4-SDRAM 1600 MHz
  • - 1.13 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 980M Intel® HD Graphics 530
  • - Ethernet LAN connection 10,100,1000 Mbit/s 4.0
  • - Lithium-Ion (Li-Ion) 88 Wh 230 W
  • - Windows 10 Home 64-bit
Warranty: 2 Years
Long product name ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic :
The short editorial description of ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic

Intel Core i7-6700HQ (2.6GHz, 6M Cache), 8GB DDR4, 1TB HDD + 128GB SSD, 17.3 IPS LED (1920x1080), Intel HD Graphics 530 + NVIDIA GeForce GTX 980M, Ethernet, WLAN 802.11ac, WebCam, Windows 10 Home 64-bit
More>>>
ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic:
The official marketing text of ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic as supplied by the manufacturer

World domination. Evolved.
The latest ROG gaming laptop – the G752 – showcases the evolution of the brand, with a revolutionary design finished in a new Armor Titanium and Plasma Copper color scheme. With Windows 10, a 6th-generation Intel® Skylake Core™ i7 processor, up to 64GB DDR4 RAM, and the latest NVIDIA® GeForce® GTX™ graphics, ROG G752 delivers exceptional gaming performance. It even features the ROG-exclusive mobile 3D Vapor Chamber for increased cooling performance, and a backlit anti-ghosting gaming keyboard with 30-key rollover for precise command and control in battle.

Intel Skylake processor with.
NVDIA GeForce GTX graphics
ROG G752 gives you unbeatable performance thanks to a 6th-generation Intel Skylake Core i7 processor and up to the latest NVIDIA GeForce GTX 980M graphics card — enjoy games at their highest settings, or play and broadcast live stream.

Efficient dust-release thermal tunnel.
ROG G752 has a unique thermal design that directs dust into a dust-release tunnel to keep it away from internal components.
This prolongs component lifespan and enhances overall stability of the laptop.

Dedicated cooling modules for the CPU and GPU
ROG G752 has dedicated cooling modules for the CPU and GPU to effectively cool each component. Hot exhaust is efficiently managed and expelled through the rear vents to direct heat away from you for more comfortable gaming sessions.

World’s first backlit anti-ghosting keyboard with 30-key rollover
Anti-ghosting keys ensure your commands are instantaneously and correctly interpreted – even if you hit up to 30 keys simultaneously. And with more macro keys at your disposal, everything you need is at your fingertips.
ROG G752 has ergonomically-designed keys with 2.5mm of key travel. This gives you responsive keystrokes when typing and entering commands – making it easy for you to dominate the battlefield.

Upgradable to 64GB DDR4 RAM
ROG G752 features four DDR4 slots, allowing you to upgrade to 64GB DDR4 RAM for 20% more performance with 30% more power efficiency.

The latest NVMe SSD for blazing-fast speeds
ROG G752 utilizes the latest NVM Express (NVMe) SSD technology to give you blazing-fast data read and write speeds. Compared to Advanced Host Controller Interface (AHCI), NVMe not only maximizes sequential read and write speeds, but also minimizes random reading and writing latency. The result – faster system processes, and of course, faster gameplay.

ROG Gaming Center
The new ROG Gaming Center improves your gaming experience. This integrated control center gives you access to all the functions you need – find system information, set up hotkeys for faster in-game commands, adjust audio settings, or record gameplay from a single dashboard.

XSplit Gamecaster
ROG G752 comes with a lifetime XSplit Gamecaster account for you to record or stream games. All it takes it one keystroke for you to get into it and stream your gaming session to the world!

Sonic Suite 2
ASUS designed with Nahimic® to develop Sonic Suite 2 for the ROG G752. Sonic Suit 2 comprises of Sonic Studio and Sonic Radar to give you immersive gaming audio. Sonic Studio provides high quality gaming audio, as well as improved streaming and audio recording for perfect voice pickup and noise reduction. Sonic Radar helps you detect opponents through an on-screen overlay that shows the relative position of gunshots, footsteps and other in-game sound effects.

Thunderbolt 3 with USB Type-C
Onboard Intel® Thunderbolt™ technology gives you single-cable data and signal transmission rates of up to 20Gbits/s – twice the bandwidth of USB 3.1. ROG G752 gives you both Intel Thunderbolt and USB 3.1 Type-C for increased compatibility with your various devices.

Superior gaming visuals with NVIDIA®
G-SYNC™
ROG G752 features NVIDIA® G-SYNC™ display technology which synchronizes the display’s refresh rate with the NVIDIA® GTX™ GPU for ultra-smooth visuals. G-SYNC helps avoid lag, minimizes frame-rate stutter, and eliminates visual tearing. It delivers the smoothest and fastest gaming graphics — all without affecting system performance!

Short summary description ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic:
This short summary of the ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G752VY-GC118T, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic:
This is an auto-generated long summary of ASUS ROG G752VY-GC118T laptop Intel® Core™ i7 i7-6700HQ 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic based on the first three specs of the first five spec groups.

ASUS ROG G752VY-GC118T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Metallic

Design
Product type *
Laptop
Product colour *
Black, Metallic
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor *
i7-6700HQ
Processor number of cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus data transfer rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Memory, maximum *
64 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Hard drive size
2.5"
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Solid-state drive interfaces
PCI Express
Optical drive *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 980M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Graphics card Open GL support
Yes
Audio
Audio system
SonicMaster
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Smart Connect Technology
No
Intel Anti-Theft Technology
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel Matrix Storage Technology
No
Intel HD Audio Technology
No
Intel Active Management Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel HD Graphics
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
88 Wh
Power
AC adapter power
230 W
Security
Cable lock slot
No
Password protection
Yes
Weight & dimensions
Width
416 mm
Depth
322 mm
Height (front)
2 cm
Height (rear)
4.9 cm
Weight *
4.3 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
64 GB
Intel Virtualization Technology
VT-x, VT-d
Source Testseek summary Average rating
Reviews
Updated:
2016-11-11 01:14:35
Uk has collected 52 expert reviews for ASUS ROG G752VY-GC118T laptop 43.9 cm (17.3") Full HD Intel® Core™ i7 i7-6700HQ 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Metallic and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
ozlaptopreviews.com
Updated:
2016-11-11 01:14:35
Asus ROG G752VY Review: The Silent Gaming BeastThe ROG G752VY is a successor of a the upper-range line up of gaming laptops from Asus, which boasts a powerful Skylake series i7 processor, the NVIDIA GeForce GTX 980M GPU, a robust chassis, and a creative c...
Good Stylish exteriors with a sturdy metallic build, Vapour cooling keeps the system comfortable even under maximum stress, Powerful hardware components and an upper-class GPU for surreal performance, Excellent keyboard...
Bad Despite the high cost factor, there is no 4K or UDH display, Relatively thick and heavy...
Bottom line Asus continues its experimental phase with the ROG line up, introducing innovative performance tweaks for laptops, such as water cooling and vapour cooling. The cooling technology used on the ROG G752VY sets the foundation for enthusiasts to make their po...
80%
expertreviews.co.uk
Updated:
2016-11-11 01:14:35
With its silver and brushed copper highlighting and cyber-punk styling, the G752VY is unashamedly a high-end gaming laptop. It’s so huge, in fact, that it’s practically an all-in-one PC. It’s definitely got the hardware to rival a desktop, as Asus has equ...
Bottom line All in all, the Asus ROG G752VY is a monstrously powerful laptop that keeps its cool even when it's under pressure from the latest games. It's expensive, but its performance is exemplary, making it a much better buy than the similarly-priced Aorus X5s Cam...
80%
liveatpc.com
Updated:
2016-12-08 01:35:17
Weighing in at a whopping 4.4kg, the G752VY is a behemoth that is just putting it lightly. Although it looks menacing at first glance, this beast of a gaming notebook puns like a kitten the moment you turn it on.Gargantuan God of GamingGaming on the G752V...
Bottom line Review: Asus ROG G752VY Pricey But RocksBeing a proud owner of an Asus ROG laptop as well (four years and still counting), I could literally feel my heart skipping a beat when the ROG G752VY gaming notebook was brought into our lair. That joy was further...
90%
nasilemaktech.com
Updated:
2016-12-08 01:35:17
Look at ASUS's brand new G752. It's a brand new gaming laptop from ASUS ROG – specifically the G752VY-RH71 . Personally, I absolutely love the design and how the whole system was thought out and laid out. Here's out entire detailed take on the ASUS ROG G7...
Bottom line It definitely bulky. However, the hardware and build quality is top notch. Cooling system is amazingly well-thought and laid out. Keyboard feels fantastically tactile too. However, the only problem I have with it is the battery life, and the power brick size. In ASUS's defense though, the ROG G752...
90%
hardwarezone.com.my
Updated:
2016-12-08 01:35:17
As preposterous as it might seem, not all gaming notebook manufacturers are recklessly determined to come up with machines that are as powerful and portable as technologically possible. Just take a look at ASUS, who recently unleashed the water-cooled mon...
Good Eye-catching design, Top-notch performance, Respectable battery life, Backlit keyboard is satisfying to type on...
Bad Heavy, Pricey...
Bottom line So, is the ASUS ROG G752VY the gaming notebook for you? Well, if you're looking for a gaming notebook that can effortlessly run almost every game there is despite having their graphics settings cranked up, then yes, by all means, go for it. It's pretty mu...
80%
gadgetsnow.com
Updated:
2016-12-08 01:35:17
Asus with its range of ROG gaming devices has been sitting cosily on top in the gaming hardware industry since quite some time now. The Taiwanese tech giant keeps its lineup of gaming laptops, desktops and accessories fresh further helping it sustain its...
Good Appealing design, Good overall performance, Impressive display...
Bottom line Asus has pretty much stuffed everything it can into its ROG G752VY laptop to impress a gamer. The gaming machine looks attractive and is a heavy-duty laptop from inside. We had no complaints from the processing power of the laptop and played games at high...
80%
digit.in
Updated:
2016-12-08 01:35:17
Asus ROG G752VY sports a HD webcam with dual digital microphone, 2 in 1 memory card reader and Blu ray DVD combo drive. A Touchpad with Multi-touch Gestures Support and Backlit anti-ghosting keyboard are available as input devices. Anti-ghosting keys ensu...
Good Best in class performance, G-Sync display, Excellent cooling, Beautiful design...
Bad Heavy, Costly, Keyboard doesn't support RGB backlighting...
Bottom line The Asus ROG G752VY is a big and bulky laptop but is very powerful and offers one of the best gaming performance for its price. It comes with features like a G-Sync display as well as Vapour chamber cooling which further enhances the gaming prowess of thi...
81%
gadgets.ndtv.com
Updated:
2016-12-08 01:35:17
Asus recently updated its gaming arsenal with the launch of several new products in India, and today we'll be reviewing, what's easily, the most exciting of the lot. This is the ROG (Republic of Gamers) G752VY gaming laptop; a top-of-the-line gaming machi...
Good Superb build and styling, Display supports Nvidia G-SYNC, Excellent gaming performance, Upgradable...
Bad Audio through the speakers isn't great, Heavy and bulky...
Bottom line The Asus ROG G752VY will set you back by Rs. 1,79,990, which is to be expected from a premium gaming laptop. At this price you get fantastic gaming performance, a superbly designed chassis, a large display, and good headroom for upgrading some of the comp...
80%
in.ign.com
Updated:
2016-12-08 01:35:17
When it comes to performance though, this laptop does not fail to deliver. The G752VY is powered by a Skylake Intel Core i7 6700HQ (2.6GHz). Owing to the top of the line GeForce GTX 980M, I had no trouble running games like Dark Souls 3, Witcher 3 and Far...
Good Gorgeous design, Very good cooling system, Fairly powerful, Huge screen...
Bad Huge screen, Extremely heavy, Very poor battery life...
Bottom line Thanks to it's processor and graphics card, this beast is likely to last you around 3 years without any issue. Though if you do shell out more and get a desktop you're likely to get better longevity due to better upgrade options. While the ROG G752VY is a...
77%
gamingcentral.in
Updated:
2018-04-24 04:58:11
Gaming laptops have gained immense popularity over the past few years. With great performance, and greater portability, gaming laptops can form a perfect companion for those who are constantly travelling but do not want to stay away from their beloved tit...
0%