location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2230IUK-BC008X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2230IUK-BC008X
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black
  • - Intel® Core™ i3 i3-4160T 3.1 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 8 GB DDR3L-SDRAM
  • - 1 TB HDD DVD-RW Card reader integrated
  • - Intel® HD Graphics 4400
  • - 1 MP
  • - Ethernet LAN connection 10,1000,100 Mbit/s
  • - Windows 10 Home
Long product name ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black :
The short editorial description of ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Intel Core i3-4160T (3.1GHz, 3M Cache), 8GB RAM, 1000GB HDD, Intel HD Graphics 4400, Ethernet, WebCam, Windows 10
More>>>
ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
The official marketing text of ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black as supplied by the manufacturer

The All-in-One PC Series features everything you need, unrivalled processing power, a superb multi-touch display as well as storage for all your needs, combined in one sleek and stylish package. The ultra-slim 10-point multi-touch display allows easy and intuitive control while the stunning sculpted design with metallic stand gives a graceful and elegant appearance. Multiple I/O ports are combined in one space at the back of the screen to keep all cables neat and tidy, further helping to maintain a clutter. The All-in-One PC Series not only looks stylish and chic, but blends into your home and office spaces with equal ease.

Uncompromising Performance
Make your everyday tasks faster and easier
Embrace the world of high efficiency thanks to the latest technology
Powerful Intel dual-core processor
Powered by all-new 4th-generation Intel® Core™ processors, ET2230 Series consumes less energy but still delivers outstanding performance. Switch seamlessly between applications for effortless multitasking whether you’re web surfing, creating multimedia-rich presentations or home video editing. With Intel® Turbo Boost Technology 2.0 you’ll spend less time waiting when doing demanding tasks, with an automatic burst of speed whenever it’s required. The ET2230 Series meets all your needs.

Advanced NVIDIA® GeForce™ graphics
ET2230 Series features new NVIDIA® GeForce™ graphics. It lets you preview and create HD video faster, save more time when sharing high-quality photos with friends, and enjoy smoother animation as well as better responsiveness when playing the latest games.

ASUS desktops – Most recommended Windows desktop brand
Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice”.1

Stunning 21.5-inch Full HD Display
Immerse yourself in vibrant high-definition images
Razor-sharp Full HD display
Built with industry-leading technology, ET2230 Series features an LED-backlit display that offers instant-on brightness and allows the PC to be ultra-slim. The stunning edge-to-edge 21.5-inch widescreen display makes everything you see vivid and vibrant. Enjoy true-to-life colors with every image, whether it's a beautiful sunset, a clear blue sky or gorgeous skin tones. Full HD 1920x1080 resolution lets you enjoy games and movies in impeccable detail with amazing color and contrast.

SonicMaster Technology
High-fidelity sound optimized by industry experts
Ear-pleasing audio
The ET2230 has built-in stereo speakers, featuring the renowned ASUS SonicMaster technology. Together with MaxxAudio® from Waves, recipient of a Technical GRAMMY Award®, it delivers an amazing audio experience. Enjoy deeper and richer bass, a wider range, true-to-life surround, powerful output, distinct vocals, and pristine clarity. Every song, movie, and game sounds better, thanks to carefully balanced dynamic audio.

Fine-tune the sound to suit you
ASUS AudioWizard has five selectable modes for music, movie, gaming, recording, and speech. It suits your preferences and listening environment, so you can always enjoy life-like sound in music, movies and games. With an intuitive friendly user interface you have quick and direct access to your content with the flexibility to optimize it to your liking.

Innovative Gesture Control
Hands-free entertainment
Imagine controlling multimedia players or browsing the internet from up to five meters away from your computer. The ET2230 series makes it all possible with Advanced Hand-Gesture Recognition Software (HGRS) that uses the built-in camera to accurately interpret movements. Play songs or videos, adjust player settings, or zoom and rotate photos — all from a distance, without ever touching a screen, keyboard or mouse.

Stay Connected
Connect quicker with amazing ASUS technology
Connect and share with family and friends
With Miracast2 you can wirelessly display your photos and videos on a bigger TV or display, allowing for easy sharing with your friends and family. While streaming, you still can edit files, surf the Internet, read mails, and even play games. An optional TV tuner lets you watch your favorite shows with plug and play ease, while the Electronic Program Guide with scheduled recording means you'll never miss a moment3.

Expandable memory. Super-fast charging.
ET2230 Series features Dual In-Line Memory Module door (DIMM door), this allows you to seamlessly expand your PC’s memory in seconds! Another awesome feature is ASUS Ai Charger II. This exclusive technology charges your smartphones and tablet without having to leave your PC switched on giving you convenience as well as saving power. Your devices will be charged in super-quick time too. It lets you recharge your smartphones, tablets, and other USB devices up to 50% faster4 as well as transfer data between devices up to 10 times (10x) faster than USB 2.05.

- Actual performance may vary depending on Wi-Fi signal strength.
- TV tuner option available in select regions only. Check an ASUS reseller for exact specifications.
- By optimized USB 3.0 port of Ai Charger ll.
- USB 3.0 performance for reference purpose only. Actual performance may vary by product settings.
- 100 GB free ASUS Webstorage for 1 year.

Short summary description ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This short summary of the ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2230IUK-BC008X, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This is an auto-generated long summary of ASUS ET ET2230IUK-BC008X All-in-One PC/workstation Intel® Core™ i3 i3-4160T 54.6 cm (21.5") 1920 x 1080 pixels 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ET ET2230IUK-BC008X. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor *
i3-4160T
Processor number of cores
2
Processor threads
4
Processor frequency *
3.1 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus data transfer rate
5 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Processor code
SR1PH
Tcase
66.4 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory, maximum *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
Hard drive capacity
1 TB
Optical drive *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC, Memory Stick (MS), MS PRO, MMC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Chipset
Intel® H81
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
Yes
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Wireless Display (WiDi) Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77489
Pen
Pen included
No
Weight & dimensions
Width (with stand)
520 mm
Depth (with stand)
181 mm
Height (with stand)
409 mm
Weight (with stand)
7.22 kg
Depth (without stand)
49 mm
Packaging content
Mouse included
No
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Other features
Autonomy mode
No
Detachable display
No
Country Distributor
United Kingdom 1 distributor(s)