ASUS Chromebook Flip C434TA-E10008, Intel® Core™ i5, 1.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB
ASUS Chromebook Flip C434TA-E10008. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-8200Y, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Silver