ASUS logo

ASUS Chromebook C300SA-FN017 laptop Intel® Celeron® N3060 33.8 cm (13.3") HD 2 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82036
Info modified on:
23 Jan 2025, 18:59:14
Short summary description ASUS Chromebook C300SA-FN017 laptop Intel® Celeron® N3060 33.8 cm (13.3") HD 2 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

ASUS Chromebook C300SA-FN017, Intel® Celeron®, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Chromebook C300SA-FN017 laptop Intel® Celeron® N3060 33.8 cm (13.3") HD 2 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

ASUS Chromebook C300SA-FN017. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3060, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.