ASUS logo

ASUS Vivobook 15 A1502ZA-VIPS353 laptop Intel® Core™ i3 i3-1215U 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4441
Info modified on:
20 Aug 2024, 14:29:16
Bullet Points ASUS Vivobook 15 A1502ZA-VIPS353 laptop Intel® Core™ i3 i3-1215U 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
  • - Windows 11 Home 64-bit
  • - Intel Core i3-1215U (10MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch
  • - 4GB DDR4-SDRAM & 512GB SSD
Long product name ASUS Vivobook 15 A1502ZA-VIPS353 laptop Intel® Core™ i3 i3-1215U 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

Intel Core i3-1215U (10MB Cache), 4GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home 64-bit

ASUS Vivobook 15 A1502ZA-VIPS353 laptop Intel® Core™ i3 i3-1215U 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

Wow the World with Smooth Power

Short summary description ASUS Vivobook 15 A1502ZA-VIPS353 laptop Intel® Core™ i3 i3-1215U 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

ASUS Vivobook 15 A1502ZA-VIPS353, Intel® Core™ i3, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook 15 A1502ZA-VIPS353 laptop Intel® Core™ i3 i3-1215U 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

ASUS Vivobook 15 A1502ZA-VIPS353. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1215U. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.