ASUS ROG G703VI-GB104T, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 16 GB, 1.51 TB, Windows 10 Home
ASUS ROG G703VI-GB104T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home. Product colour: Metallic. Weight: 4.8 kg