ASUS logo

ASUS Vivobook 17 X1704VA-AU848W Intel® Core™ i7 i7-1355U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Dutch Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
445
Info modified on:
07 Jul 2025, 17:02:02
Short summary description ASUS Vivobook 17 X1704VA-AU848W Intel® Core™ i7 i7-1355U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Dutch Blue:

ASUS Vivobook 17 X1704VA-AU848W, Intel® Core™ i7, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook 17 X1704VA-AU848W Intel® Core™ i7 i7-1355U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Dutch Blue:

ASUS Vivobook 17 X1704VA-AU848W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1355U. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 2.1 kg

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.