ASUS logo

ASUS P541UA-GQ1894R Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black, Chocolate

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20225
Info modified on:
23 Jan 2025, 18:23:57
Short summary description ASUS P541UA-GQ1894R Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black, Chocolate:

ASUS P541UA-GQ1894R, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS P541UA-GQ1894R Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black, Chocolate:

ASUS P541UA-GQ1894R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.