ASUS logo

ASUS Pro Q470M-C/CSM Intel Q470 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65616
Info modified on:
30 Oct 2024, 13:05:08
Short summary description ASUS Pro Q470M-C/CSM Intel Q470 LGA 1200 (Socket H5) micro ATX:

ASUS Pro Q470M-C/CSM, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS Pro Q470M-C/CSM Intel Q470 LGA 1200 (Socket H5) micro ATX:

ASUS Pro Q470M-C/CSM. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. HDMI version: 1.3a, USB connector type: USB Type-A. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.