ASUS M4A785-M, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 667,800,1066,1200 MHz, 0, 1
ASUS M4A785-M. Processor manufacturer: AMD, Processor socket: Socket AM3. Memory, maximum: 16 GB, ECC сompatibility: ECC & Non-ECC, Supported memory clock speeds: 667,800,1066,1200 MHz. RAID levels: 0, 1. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8112L, Network interface: Gigabit Ethernet