ASUS logo

ASUS P5E LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91093
Info modified on:
30 Oct 2024, 13:10:36
Short summary description ASUS P5E LGA 775 (Socket T) ATX:

ASUS P5E, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, 10, Marvell88E8056 PCIe Gigabit LAN

Long summary description ASUS P5E LGA 775 (Socket T) ATX:

ASUS P5E. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Network interface: Marvell88E8056 PCIe Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.