location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTAE1983FP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAE1983FP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595501685
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:58:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flip case 10.9 cm (4.3") Samsung
  • - Faux leather
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black:
This short summary of the Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTAE1983FP, Flip case, Samsung, Galaxy Core Plus G3500, 10.9 cm (4.3"), Black

Long summary description Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black:
This is an auto-generated long summary of Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black based on the first three specs of the first five spec groups.

Area CSTAE1983FP. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy Core Plus G3500, Maximum screen size: 10.9 cm (4.3"), Surface coloration: Monochromatic, Product colour: Black

Features
Maximum screen size *
10.9 cm (4.3")
Compatibility *
Galaxy Core Plus G3500
Case type *
Flip case
Material *
Faux leather
Product colour *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
10 g
Other features
Number of products included
1 pc(s)
Brand Image Product code Product Stock Price from
Area Book Case nero mobile phone case 11.4 cm (4.5") Folio Black Area Book Case nero mobile phone case 11.4 cm (4.5") Folio Black
(show image)
CSTAE1289BK Book Case nero 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case nero mobile phone case 12.7 cm (5") Folio Black Area Book Case nero mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTAE1282BK Book Case nero 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case nero mobile phone case 11.4 cm (4.5") Folio Black Area Book Case nero mobile phone case 11.4 cm (4.5") Folio Black
(show image)
CSTAE1278BK Book Case nero 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAE1966FP mobile phone case 10.2 cm (4") Flip case Black Area CSTAE1966FP mobile phone case 10.2 cm (4") Flip case Black
(show image)
CSTAE1966FP CSTAE1966FP 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black
(show image)
CSTAE1967FP CSTAE1967FP 0.00
(excl. VAT)
0 (incl. VAT)
Area CST1980FPW mobile phone case Flip case White Area CST1980FPW mobile phone case Flip case White
(show image)
CST1980FPW CST1980FPW 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA1983 mobile phone case 10.9 cm (4.3") Cover Black Area TPUA1983 mobile phone case 10.9 cm (4.3") Cover Black
(show image)
TPUA1983 TPUA1983 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 14.5 cm (5.7") Folio White Area Book Case mobile phone case 14.5 cm (5.7") Folio White
(show image)
CSTAE1965BKW Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 14 cm (5.5") Folio Black Area Book Case mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTAE806BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 10.2 cm (4") Folio Black Area Book Case mobile phone case 10.2 cm (4") Folio Black
(show image)
CSTAE804BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)