location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MRR02_Z0VR_997_CTO
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Apple MRR02_Z0VR_997_CTO user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iMac (Retina 5K, 27-inch, 2019) - Info Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iMac (Retina 4K, 21.5-inch, 2019) - Repair Guide (39.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-8600 3.1 GHz
  • - 68.6 cm (27") 5K Ultra HD 5120 x 2880
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD Card reader integrated
  • - AMD Radeon Pro 575X 8 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,100,1000 Mbit/s 4.2
  • - macOS Mojave 10.14
Long product name Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver :
The short editorial description of Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver

27" 5K Retina, 3.1GHz Intel Core i5, 512GB SSD, 16GB 2666MHz DDR4, Radeon Pro 575X, 2x Thunderbolt 3, 802.11ac, Bluetooth 4.2, macOS, AR, Numeric Keypad
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68.6 cm (27"), 5K Ultra HD, Intel® Core™ i5, 16 GB, 512 GB, macOS Mojave 10.14

Long summary description Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro 575X. Built-in camera. Operating system installed: macOS Mojave 10.14. Product colour: Silver

So bright and colourful, you can’t look away.
So bright and colourful, you can’t look away.

Available in stunning 4K or 5K, the Retina display shines beautifully on iMac. With 1 billion colours and 500 nits of brightness, graphics leap off the screen. Text is razor-sharp. Binge-worthy programmes and blockbuster films have never looked more amazing. Graphics and games dazzle in exquisite detail. It’s simply the best Mac Retina display yet.

Amazingly true-to-life colour.
Amazingly true-to-life colour.

The world is full of spectacular colours, and iMac brings more of them to your screen. The Retina display uses P3 colour that shifts away from standard white LEDs to advanced red-green phosphor LEDs. That means all three colours — red, green and blue — are more equally represented and show off real-world colour with more balance and precision, bringing all your photos and content to life more vividly.

Speed. From blazing to breakneck.
Speed. From blazing to breakneck.

Faster than ever, iMac is now equipped with eighth- and ninth-generation Intel Core processors and the latest in high-performance graphics options. Storage zips along too, with the snappy and spacious Fusion Drive available in both models. Or you can configure iMac with up to a 2TB SSD. So no matter what you’re into, you can do anything you love on iMac. All at maximum velocity.

Up to a whopping 8 cores. Process that.
Up to a whopping 8 cores. Process that.

With ultra-powerful quad-core and all-new 6- and 8-core processors, iMac is a total tour de force. The 27-inch model now clocks Turbo Boost speeds up to 5.0GHz, while the 21.5-inch model reaches 4.6GHz. Which means you get more muscle when you’re using processor-intensive applications like Logic Pro X or Adobe Photoshop. Everything feels flat-out fast.

Graphics that render you speechless.
Graphics that render you speechless.

iMac features robust new Radeon Pro 500X series graphics that make everything you see even more extraordinary. The 27-inch iMac with Retina 5K display is loaded with up to 8GB of dedicated VRAM. And the 21.5-inch iMac with Retina 4K display ignites with up to 4GB. Both deliver visual effects and 3D graphics that exhibit raw power in its most polished form.

Bump it up to beast mode with Vega.

For even greater graphics performance, Radeon Pro Vega GPU options are now available on iMac. Vega — the same graphics architecture found in iMac Pro — delivers an enhanced compute engine and utilises High Bandwidth Memory (HBM2). This doubles the memory bandwidth to the GPU, resulting in sizzling performance. And it allows iMac to tackle graphics-intensive tasks like 3D rendering or complex video effects in a whole new — and much faster — way.

Storage that’s lightning fast. And super smart.

Storage is about space. But it’s also about speed. A Fusion Drive gives you the best of both worlds. The apps and files you use the most are automatically stored on fast flash storage, while everything else moves to a high-capacity hard drive. From booting up to launching apps to importing photos, it’s faster and more efficient to do it all with Fusion Drive. It comes as standard on all 27-inch models, and as an option on the 21.5-inch model.

iMac + macOS
iMac + macOS

macOS is the operating system that powers everything you do on a Mac. It lets you do things you simply can’t do with other computers. That’s because it’s designed specifically for the hardware it runs on — and vice versa. And the latest version, macOS Mojave, brings new features inspired by its most powerful users but designed for everyone.

iMac + iPhone
iMac + iPhone

Your iMac works seamlessly with your iPhone. So whether you’re texting, snapping a photo, or copying and pasting an image, you can move between devices without missing a beat.

iMac + Apps
iMac + Apps

Powerful creativity and productivity tools live inside every Mac — apps that help you explore, connect and work more efficiently. Here are a few favourites.

Iconic design. Advanced engineering. Talk about modern art.
Iconic design. Advanced engineering. Talk about modern art.

iMac has always been the ultimate in form and function: an elegant, quiet, all-in-one computer that puts everything — display, processor, graphics, storage, memory and more — inside one simple, stylish enclosure. And thanks to its super-slim profile, it fits in anywhere yet stands out everywhere.

Packed with ports. And possibilities.
Packed with ports. And possibilities.

Two Thunderbolt 3 (USB‑C) ports come as standard on all iMac models, each delivering up to 40Gb/s data transfer for external drives and cameras and ample bandwidth for video and display connectivity. Four USB 3 ports give you plenty of options for connecting peripherals, including your printer, iPhone, thumb drive and more. And with ultra-fast three-stream Wi‑Fi and Bluetooth 4.2 wireless technology, you’re instantly connected to all your favourite content.

Turn your workspace into a showcase.
Turn your workspace into a showcase.

Thunderbolt 3 lets you add one 5K display to the amazing one already on your iMac. Or you can connect two 4K displays and put over 32 million pixels into play.

Apple Accessories. Rechargeable. Remarkable.
Apple Accessories. Rechargeable. Remarkable.

Magic Mouse 2 and Magic Keyboard pair perfectly with iMac and come included in the box. If you’re looking for extra functionality, Magic Keyboard with Numeric Keypad and Magic Trackpad 2 offer some impressive options.

Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 15:59:00
Uk has collected 31 expert reviews for Apple iMac Intel® Core™ i5 i5-8600 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-03-01 15:59:00
In fact, it’s so good that, once you’ve bought one, it’s probably not something you’ll upgrade for a while. With the original 5K iMac coming up to its fifth birthday, however, could now be the time to move up the next level?If you were hoping for a revamp...
Good Massively powerful, Exceedingly elegant, Great display image quality...
Bad Higher configurations are expensive, 1TB SSD upgrade is overpriced, Design could do with an update...
Bottom line The question is, is the new iMac 27in worth the money? After all, you'll be paying upwards of £4,000 if you want the more powerful Core i9 model and nearly £1,749 for the base level, eighth-generation Core i5-based model.That's a lot of money and from the...
80%
macworld.co.uk
Updated:
2020-03-01 15:59:00
The iMac is twenty-one years old in August 2019. We had been hoping for a redesign of the iconic all-in-one desktop Mac to mark the occasion. Sadly it seems that is not to be, but there are some significant changes to what's on the inside. And it's what's...
Bottom line The 2019 27in iMac is impressive and the build-to-order options, such as the 8-core 9th generation Intel processor and the Radeon Pro Vega 48 graphics card are first-class. Out only real criticism is that there is less of a gap between the 21.5in and 27in...
80%
digitalartsonline.co.uk
Updated:
2020-03-01 15:59:00
Best-of-breed performance and great design makes for a near-perfect all-in-one that's well worth the high price tag. But in 2019, should we be buying all-in-ones? This iMac looks very much like the previous generation - so much so that we almost consider...
90%
macworld.co.uk
Updated:
2020-03-01 15:59:00
The iMac has been updated for 2019, but should you buy one instead of a MacBook Pro? We take a look at the pros and cons of these very different Macs to help you decide.Of course, buying a Mac of any kind isn't that simple. You'll need to choose from a ra...
Bottom line With all these different options, it's very hard to compare the iMac with the MacBook Pro – especially since we don't know what you personally need it for.As a general rule of thumb then, whether MacBook or iMac, you should avoid 7th-gen models as you'll...
0%
trustedreviews.com
Updated:
2020-03-01 15:59:00
We review six cheap gaming PCs – three Intel-based and three AMD – to find the best desktop PC at three different price points. AMD vs Intel is one of the technology world's biggest and oldest battlegrounds, with the firms trading blows in the CPU arena f...
0%
Brand Image Product code Product Stock Price from
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4086_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4085_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4081_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_408_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4079_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4077_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4075_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4074_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4073_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i9 i9-9900K 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver
(show image)
MRR02_Z0VR_4071_CTO iMac 0.00
(excl. VAT)
0 (incl. VAT)