location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMQA2DK/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:34
The date of the most recent change of this product data-sheet in Icecat.
Apple MMQA2DK/A user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iMac (21.5-inch, 2017) - Info Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 2.3 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD Card reader integrated
  • - Intel® Iris™ Plus Graphics 640
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,100,1000 Mbit/s 4.2
  • - macOS Sierra 10.12
Long product name Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver :
The short editorial description of Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver

21.5" IPS, 1920 x 1080, Intel Core i5 dual-core 2.3GHz, 1TB HDD, 8GB 2133MHz DDR4, Intel Iris Plus Graphics 640, 802.11ac, Bluetooth, FaceTime HD, macOS Sierra, Magic Keyboard, Magic Mouse 2
More>>>
Short summary description Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, macOS Sierra 10.12

Long summary description Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: macOS Sierra 10.12. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-08-20 04:21:45
Uk has collected 15 expert reviews for Apple iMac Intel® Core™ i5 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2017-10-29 04:30:13
Say what you will about the iMac, but none can deny its impact on the technology world. It's a veritable icon, worthy of being the object of desire in films and TV on legacy and design alone – and the 2017 version of the iMac is no different.With upgraded...
Good Gorgeous 4K, P3 color display, Excellent value, Powerful even at entry level...
Bad Poor audio performance, Baffling mouse charging method...
Bottom line All in all, the 2017 iMac is a fine update to Apple's all-in-one computing platform. For the money, at least for the 12.5-inch model, you're getting a beautiful machine that's more than capable of handling every task you throw at it – from web browsing to...
80%
macworld.co.uk
Updated:
2019-11-17 23:08:19
Apple sells six different iMacs in two different sizes. The size is the most obvious difference - either you choose a model with a 21.5in or a 27in display measured diagonally. But there are other variations that mean that finding the iMac that suits you...
Bottom line And on that note our recommendations are as follows:If you need an iMac for around £1,000 then look on the refurbished store.If you need a 21-inch iMac then buy the top-of-the-range model, but add the build-to-order 3.6GHz i7 processor, bringing the price...
0%
Brand Image Product code Product Stock Price from
Apple

Apple iMac Pro Intel Xeon W 68.6 cm (27") 5120 x 2880 pixels All-in-One workstation 64 GB DDR4-SDRAM 1.02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
Z0UR002Q6 iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Pro Intel Xeon W 68.6 cm (27") 5120 x 2880 pixels All-in-One workstation 64 GB DDR4-SDRAM 1.02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
Z0UR003GH iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Pro Intel Xeon W 68.6 cm (27") 5120 x 2880 pixels All-in-One workstation 32 GB DDR4-SDRAM 1.02 TB SSD AMD Radeon Pro Vega 56 macOS High Sierra 10.13 Grey
(show image)
MQ2Y2DK/A iMac Pro 0.00
(excl. VAT)
0 (incl. VAT)