location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK462D/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:24
The date of the most recent change of this product data-sheet in Icecat.
Information Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 3.2 GHz
  • - 68.6 cm (27") 5K Ultra HD 5120 x 2880 IPS
  • - 8 GB LPDDR3-SDRAM 1867 MHz 2 x 4 GB
  • - 1 TB HDD Card reader integrated
  • - 2 GB
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,100,1000 Mbit/s 4.0
  • - Mac OS X 10.11 El Capitan
Long product name Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver :
The short editorial description of Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver

27" IPS, 5120 x 2880, Intel Core i5 3.2GHz, 1TB HDD 7200-rpm, 8GB 1867MHz LPDDR3, AMD Radeon R9 M380 2GB GDDR5, 802.11ac, Bluetooth, FaceTime HD, OS X El Capitan, Magic Keyboard, Magic Mouse 2
More>>>
Short summary description Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver:
This short summary of the Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 68.6 cm (27"), 5K Ultra HD, Intel® Core™ i5, 8 GB, 1 TB, Mac OS X 10.11 El Capitan

Long summary description Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Mac OS X 10.11 El Capitan. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 03:02:24
Uk has collected 89 expert reviews for Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD Mac OS X 10.11 El Capitan Wi-Fi 5 (802.11ac) Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
macworld.co.uk
Updated:
2017-01-06 03:02:24
Mac vs PC, it's the age-old debate between those that opt to use Apple's macOS Sierra and Microsoft's Windows 10 and with the announcement of Microsoft's Surface Studio, the debate is hotter than ever. We've pitted Apple's and Microsoft's all-in-one PCs a...
0%
macworld.co.uk
Updated:
2017-01-06 03:02:24
The 2015 27in 5K iMacs jump from Haswell to Skylake - which is two CPU generations, they also move up one GPU generation, and the storage bandwidth is twice as much. In addition, the display quality is better than ever and you can buy 64GB of third-party...
Bottom line The idea of a 5K 27in iMac for less than £1,500 might sound attractive, but we'd advise that you think twice about that model, equipped as it is with a standard (slow) hard drive. Essentially the only difference between that model and the one above it is...
100%
techadvisor.co.uk
Updated:
2017-01-06 03:02:24
This week Microsoft announced its first desktop PC in the form of the Surface Studio . It's an all-in-one PC aimed at creative professionals but can it beat Apple's favourite? Here's our Surface Studio vs iMac. Also see: Best all-in-one PCs .Although bo...
Bottom line The iMac 5K is a tough all-in-one to beat and with Microsoft going in at even higher price doesn't help. Whether it's worth paying extra for the Surface Studio largely comes down to whether you'll benefit from it's flexible design, touchscreen, the Surfac...
0%
digitalartsonline.co.uk
Updated:
2017-01-06 03:02:24
Apple's 5k 27-inch iMac – or, to give it its formal title, the 27-inch iMac with Retina 5K display – is the computer of choice for many designers, artists and photographers. While some have been tempted away by the pick-up-and-pop-to-Starbucks portability...
Good Desktoplevel performance. Super detailed colouraccurate screen with a wide gamut. Graceful desig...
Bad Screen not able to produce 100% of Adobe RGB colour space. Less powerful GPU reduces performance in accelerated apps...
Bottom line If you only care about performance, buy a desktop PC. If you only care about colour accurary, buy an Eizo ColorEdge monitor and attach it to a desktop PC.If you want performance and colour accuracy that's good enough for most of us – and you also want a s...
90%
pcauthority.com.au
Updated:
2017-01-06 03:02:24
T here's no two ways about it, the iMac's Retina 5K display has plenty of pixels. To be precise, the 5,120 x 2,880 resolution means there are 14.7 million of the things. Enough that, if you counted every single one, at a rate of one per second, it would t...
Bottom line "As all-in-one PCs go, the 27in iMac is something of a steal."...
100%
crn.com.au
Updated:
2017-01-06 03:02:24
There's no two ways around it, the iMac's Retina 5K display has a lot of pixels. Let's do the maths: the 5,120 x 2,880 resolution means that there are 14.7 million of them. If you counted every single one, one every second, it'd take you 170 days non-stop...
0%
techradar.com/au/
Updated:
2017-01-06 03:02:24
When Apple introduced Retina displays on the iPhone 4 and iPad 3, those sharp screens made older models feel instantly outdated. Launched in late 2014, the first Mac with Retina 5K display had a similar effect. Featuring a display stuffed full of pixels...
Good Display, Peformance, Sound, Accessories...
Bad Core i7 costs extra, No height adjustability, No Target Display Mode...
Bottom line Apple's best iMac gets even better thanks to a subtle, but noticable improvement in colour support, alongside Intel's latest Skylake processor...
90%
pocket-lint.com
Updated:
2017-01-06 03:02:24
Apple introduced the world to a 5K-resolution version of the 27-inch iMac last year and, well, it was an absolutely fantastic workhorse that not only looked the part, but performed it too. For 2015, the Cupertino company has not only made the 5,120 x 2,8...
Good Beautiful and slim design, stunning and improved display, plenty of power, new Magic Keyboard is lovely, upgradeable RAM port, lower price than predecessor...
Bad Ports on the rear difficult to access, extra RAM from Apple is pricey, 1TB Fusion Drive drop in SSD portion (no issue for 2TB), not all applications will render resolution optimised...
Bottom line The new Apple 5K iMac is an excellent all-in-one. It not only looks beautiful, but it performs impeccably too. It is the machine for professionals; those who need a computer that won't let them down when it comes to editing 4K video or crunching thr...
100%
trustedreviews.com
Updated:
2017-01-06 03:02:24
It might not have gained as many plaudits as the iPhone 6S , but last year's 5K 27-inch iMac was a revelation. While it looked identical to its predecessor, the pin-sharp screen was an enormous improvement. In 2015, Apple brought the Retina-quality displa...
Good Still a great design, Incredible 5K Retina screen, Solid performance with Skylake chipset and discrete GPU, Rechargable keyboard an improvement...
Bad Not ideal for gaming...
Bottom line The 27-inch iMac 2015 comes with a brand-new wireless mouse and keyboard, both of which pair with the iMac automatically. The mouse is almost identical to the Magic Mouse, with which we're familiar. It features gesture control and is pretty compact, if a...
100%
expertreviews.co.uk
Updated:
2017-01-06 03:02:24
The 5,120x2,880 resolution is just as amazing today as it was when I first set eyes on it. As well as making everything exceptionally sharp, there’s enough resolution to comfortably use two applications side-by-side, or to even edit a 4K video while leavi...
Good Stunning 5K display, Performance...
Bad Price...
Bottom line Although the 27-inch iMac starts at £1,449, you should at least buy the Fusion Drive for an extra £80 or, better yet, upgrade to the next model, which has the Fusion Drive and faster graphics, and costs £1,599. Given that this is a computer aimed at profe...
100%
alphr.com
Updated:
2017-01-06 03:02:24
There are no two ways about it, the iMac's Retina 5K display has a lot of pixels. Let's do the maths: the 5,120 x 2,880 resolution means that there are 14.7 million of the things. Enough that, if you counted every single one, at a rate of one per second...
Bottom line I'm going to keep this brief: the Apple 27-inch iMac with Retina 5K display is great. Really, really great. I love it. I'd totally buy one if I had the money, and my only bugbear – aside from the non-adjustable stand – is the lack of really powerful graph...
100%
stuff.tv/my/
Updated:
2017-01-06 03:02:24
Over the last 12 months, Apple's approach to computing has totally changed (again). It's redesigned the MacBook and came up with a brand new giganto iPad, the iPad Pro . But why would it mess with the 5K-screen 27in iMac?You want it thinner? Lighter? Are...
Good Incredibly sharp, smooth 27in screen, Excellent heat management, Stunning design...
Bad Speakers and webcam need improving, Rear sockets aren't the most convenient, Pretty pricey...
Bottom line The 5K 27in iMac is the most desirable home computer in the world. It doesn't try any funny stuff or any ‘revolutionary' gimmicks. However, fantastic hardware design, great software and a still-terrific screen make it a joy to use day-to-day.There are ple...
100%
stuff.tv
Updated:
2017-01-06 03:02:24
Over the last 12 months, Apple's approach to computing has totally changed (again). It's redesigned the MacBook and came up with a brand new giganto iPad, the iPad Pro . But why would it mess with the 5K-screen 27in iMac?You want it thinner? Lighter? Are...
Good Incredibly sharp, smooth 27in screen, Excellent heat management, Stunning design...
Bad Speakers and webcam need improving, Rear sockets aren't the most convenient, Pretty pricey...
Bottom line The 5K 27in iMac is the most desirable home computer in the world The 5K 27in iMac is the most desirable home computer in the world. It doesn't try any funny stuff or any ‘revolutionary' gimmicks. However, fantastic hardware design, great software and a...
100%
gadgetguy.com.au
Updated:
2017-01-06 03:02:24
It's only been a year, but Apple's 27 inch 5K iMac is already in its third version, with an updated processor, graphics chip, and even a new screen. Is this the ultimate all-in-one, and the last desktop you'll ever need?Apple's 27 inch iMac is undergoing...
Good Still just about the most beautiful screen you'll see on a desktop computer; Super bright screen; Very fast; Amazingly thin; Supports 802.11ac WiFi for speedy network connections; Arrives with new versions of the Apple peripherals; New keyboard and mouse...
Bad No Thunderbolt 3 or USB Type C; Apple's SD card placement on the back is still a pain to work with;...
Bottom line As close to perfection as it gets, Apple's 27 inch iMac is still the best all-in-one out there, and the upgrade to Intel's latest and greatest only makes this better.Simply put, Apple's 27 inch iMac is now faster, more capable, and offers a slight update...
80%
macworld.com.au
Updated:
2017-01-06 03:02:24
The new 4K iMac isn't the cheapest Retina Mac you can buy—both the MacBook and the 13-inch Retina MacBook Pro come cheaper—but it offers a much larger screen. Measuring at 4096 by 2304 pixels, that's 9.4 million pixels, providing a vastly broader work are...
Good Gorgeous Retina screen, Thunderbolt 2 support...
Bad Fast flash-storage available as an option, hampered by slow 5200 rpm hard drive, discrete GPU available only as configuration option, uses previous generation Intel chipset, from $1699...
Bottom line The 5K iMac is an incredible computer, one of the best Macs ever made—but it's also just too much for many people. A 27-inch display can dominate a desk or a room, and though the price tag has come down a lot in the past year, it's still on the pricey sid...
80%
tbreak.ae
Updated:
2017-01-06 03:02:24
I've been using iMacs for a few years now- right around the time when Apple switched to Intel CPUs. The first model I got was the 2007 model. Following that, I changed my home PC to an iMac a few years later which was a fully decked out mid 2011 model wit...
Good Beautiful Retina Display, Gorgeous Design, Fast Fusion Drive...
Bad SD Slot Placement, Tinny Speakers...
86%
theregister.co.uk
Updated:
2017-01-06 03:02:24
Originally launched last October, the 5K iMac cost a whopping £1,999, but it genuinely justified that price with an eye-popping, state-of-the-art 5120x2880 Retina display, along with enough power to handle high-end applications such as 4K video-editing...
Bottom line Despite making a few compromises this new version of the iMac With Retina 5K Display still has the performance needed to handle the high-end graphics and creative applications that can most benefit from that 5K display. The relatively modest disk perfo...
0%
gadgetguy.com.au
Updated:
2017-01-06 03:02:24
It hasn't even been six months since we reviewed the first 5K Retina iMac, and yet here we are with a new model. What's changed, and does Apple still have the edge in desktop design?Apple's all-in-one desktop iMac might not seem like the perfect candidate...
Good That 5K screen is still absolutely freakin' breathtaking; Display offers excellent colour and brightness; Very fast; Excellent graphics; Still beautifully designed; One of the thinnest desktops you'll ever see; Two Thunderbolt 2 ports included; Speedy 802...
Bad Despite the update to Intel's Broadwell, it isn't fan-less; Apple's SD card slot on the back is still questionable placement; Price drop has affected hard drive type and graphics card ever so slightly;...
Bottom line Desktops are sadly becoming a thing of the past, as more people embrace laptops and let these get plugged into monitors as and when you need something that sits on the desk.With this change in computer types, it's still nice to see something modern and so...
90%
macworld.co.uk
Updated:
2017-01-06 03:02:24
There's a new iMac with Retina 5K display, with a 3.3GHz processor and AMD Radeon R9 M290, starting at £1,599, that's £400 less than it used to cost to buy a Retina iMac.This new iMac actually replaces the top of the range non-Retina iMac, which previousl...
Bottom line It's admirable that Apple has added the Retina disaplay to another of its 27in iMacs, bringing the price of entry to the Retina screen down, as well as reducing the price of the existing Retina model. It's probably only a matter of time until the only rem...
0%
apcmag.com
Updated:
2017-07-05 02:44:56
Removing the need for a large box tucked away under the desk, AIOs have benefitted from the miniaturisation of technology used in mobile computing, allowing more powerful components to be tucked away into the rear of their displays. While the AIOs of the...
70%
pcworld.in
Updated:
2017-01-06 03:02:24
When Apple released the first 27-inch iMac with Retina 5K display late last year, all it took was just one look at the gorgeous images on the display and you knew you wanted it. Then you took a look at the $2499 price tag and suddenly you didn't want it a...
Bottom line The iMac with Retina 5K display is one of the most impressive desktop computers to come from Apple, and now there are two models from which to choose. The $1999 Retina 5K iMac is the better choice as an everyday computer for typical users--you probably wo...
0%
Brand Image Product code Product Stock Price from
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TP003G4 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB Fusion Drive macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TQ0084Z iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00420 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR004D0 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR0071W iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR0082U iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00DC5 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00DLX iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
MNED2AE/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
MNED2MG/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)