location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRVL1KRILRK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRVL1KRILRK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304436782 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:40:17
The date of the most recent change of this product data-sheet in Icecat.
APC SRVL1KRILRK user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 1 kVA 900 W
  • - 6 AC outlet(s)
  • - Lithium-Ion (Li-Ion) 48 V
  • - Rackmount/Tower Black
Warranty: 3 years UPS repair or replace; 5 years battery repair or replace
Long product name APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) :
The short editorial description of APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)

1000 VA, 900 W, 6 IEC 60320 C13, IEC 60320 C14, 4U, 50 dBA, IP20
More>>>
APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
The official marketing text of APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) as supplied by the manufacturer

APC Easy UPS On-Line Li-Ion SRVL RT Ext. Runtime 1000VA 230V, with Rail Kit
Double-conversion On-line UPS with Lithium-Ion battery to scalable runtime. Ideal UPS for essential power protection needs even in the most unstable power conditions

Short summary description APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
This short summary of the APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRVL1KRILRK, Double-conversion (Online), 1 kVA, 900 W, Sine, 110 V, 300 V

Long summary description APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
This is an auto-generated long summary of APC SRVL1KRILRK uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRVL1KRILRK. UPS topology: Double-conversion (Online), Output power capacity (VA): 1 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, Output on PDU sticks: 6 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 48 V, Typical backup time at full load: 136 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 4U. Width: 438 mm, Depth: 616 mm, Height: 172 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity (VA) *
1 kVA
Output power *
900 W
Waveform *
Sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
300 V
Input frequency *
40 - 70 Hz
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Surge energy rating
945 J
Efficiency
90%
Crest factor
3:1
ECO mode
Yes
Emergency Power Off (EPO)
Yes
Noise level
50 dB
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Power source type
AC
Detachable power cord
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
Output on PDU sticks
6 AC outlet(s)
USB port
Yes
USB port type
USB Type-B
Serial interface
Yes
Serial interface type
RS-232
RS-232 ports
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Emergency Power Off (EPO) connector
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
48 V
Battery
Typical backup time at full load
136 min
Typical backup time at half load
261 min
Battery life (max)
10 year(s)
Battery recharge time
8.5 h
Design
Form factor *
Rackmount/Tower
Rack capacity
4U
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Control type
Buttons
Display type
LCD
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CB , CE, EAC, IEC 60204-2, IEC 60730-1, IEC 62040-1 safety, IEC 62619, KC, RCM, TISI, UKCA, UN 38.3, RoHS
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage humidity
0 - 95%
Storage altitude
0 - 15000 m
Technical details
Compliance certificates
CE, RoHS, UKCA
Weight & dimensions
Width
438 mm
Depth
616 mm
Height
172 mm
Weight
36.3 kg
Package width
800 mm
Package depth
600 mm
Package height
480 mm
Package weight
48.8 kg
Packaging data
Rack mount kit
Yes
Cables included
Output power cable, Phone (RJ-11), RJ-45, RS-232, USB cable
Brand Image Product code Product Stock Price from
APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS) APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS)
(show image)
VGL9901I Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)